EN
  • EN
  • DE

NCP5382MNR2G

Part No NCP5382MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CTLR 2-6PHASE 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium IV
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 6
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 060029-NCP5382MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5382MNR2G CAD Model

Description

ON Semiconductor NCP5382MNR2G Product Overview

The NCP5382MNR2G is a high-performance, dual-channel synchronous buck converter integrated circuit (IC) designed by ON Semiconductor. This power management solution is tailored for precision voltage regulation, typically required in advanced computer systems like desktops, notebooks, and servers, especially those employing high-performance CPUs and GPUs.

Key Features

  • Efficiency: The NCP5382MNR2G boasts high efficiency with its dual-edge pulse-width modulation (PWM) control, which reduces switching losses and improves overall system power efficiency.
  • Voltage Regulation: It provides precise voltage regulation with a differential remote voltage sensing feature that compensates for IR drops between the regulator and the load, ensuring accurate voltage delivery to the CPU/GPU.
  • Multi-Phase Operation: This IC supports 2-, 3-, or 4-phase operation, which allows for excellent load transient response and reduced output voltage ripple.
  • Programmable Frequency: The switching frequency is programmable from 200kHz to 600kHz per phase, enabling design flexibility to optimize for efficiency or component size.
  • Protection Features: It includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure the safe operation of the end application.

Applications

Designed to meet the rigorous demands of power delivery for high-performance processors, the NCP5382MNR2G is ideal for a multitude of applications, including:

  • Desktop and Workstation CPUs
  • High-Performance Graphics Processors
  • Advanced Computing Motherboards
  • Server and Networking Equipment

Product Specifications

The NCP5382MNR2G comes in a compact 40-pin QFN package, which is optimal for space-constrained applications. It operates over a wide input voltage range and is designed to drive high-side and low-side MOSFETs, providing a versatile solution for multiphase power delivery systems.

Conclusion

ON Semiconductor's NCP5382MNR2G is a sophisticated power management IC that offers a blend of performance, efficiency, and reliability. Its advanced features and flexible design make it an excellent choice for powering the next generation of computing hardware.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2765 $59.1890
62+ $1.8676 $115.7912
96+ $1.8099 $173.7504
132+ $1.7510 $231.1320
171+ $1.6932 $289.5372
229+ $1.5177 $347.5533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess