EN
  • EN
  • DE

NCP5388MNR2G

Part No NCP5388MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 2/3/4PHASE 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium IV
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 4
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 40-QFN (7x7)
Win Source Part Number 060036-NCP5388MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5388MNR2G CAD Model

Description

The NCP5388MNR2G is a high-performance, multi-phase PWM controller designed by ON Semiconductor, tailored to meet the rigorous demands of powering advanced processors in modern computing applications. This component is engineered to provide precise voltage regulation, efficient power conversion, and robust thermal performance, making it an ideal choice for powering CPUs, GPUs, and memory modules in desktops, laptops, servers, and gaming consoles.

Key Features

  • Multi-Phase Operation: The NCP5388MNR2G supports multi-phase operation, which significantly improves thermal management and reduces the stress on individual components, resulting in enhanced system reliability and longevity.
  • High-Efficiency: With its advanced control techniques, the controller ensures high efficiency across a wide load range, which is critical for reducing power consumption and heat generation in compact electronic devices.
  • Precision Voltage Regulation: The device provides accurate voltage regulation with programmable voltage positioning, which is essential for the stable operation of sensitive electronic components.
  • I<sup>2C Interface: An integrated I<sup>2C interface allows for digital communication and programmability, offering flexibility in system design and the ability to dynamically adjust performance parameters.
  • Robust Protection Features: The NCP5388MNR2G is equipped with a suite of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, safeguarding the system against a variety of fault conditions.

Applications

The versatility and high performance of the NCP5388MNR2G make it suitable for a wide range of applications, including:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Gaming Consoles
  • Workstations
  • Advanced Graphics Cards

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NCP5388MNR2G complies with RoHS directives, ensuring the exclusion of certain hazardous substances in electronic equipment. Additionally, the product is backed by ON Semiconductor's quality assurance, reflecting the company's dedication to delivering reliable and high-performing components to the market.

With its integration of cutting-edge technology and comprehensive protection features, the NCP5388MNR2G from ON Semiconductor stands as a top-tier solution for advanced power management in electronic systems.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess