EN
  • EN
  • DE

NCP5393B

Part No NCP5393B
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2/3/4-Phase Controller for CPU Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230368-NCP5393B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5393B CAD Model

Description

The NCP5393B from ON Semiconductor is a high-performance, multi-phase pulse width modulation (PWM) controller designed for precision voltage regulation in computing and high-power density applications. This advanced controller is tailored to meet the stringent power needs of modern CPUs, GPUs, and memory subsystems, ensuring efficient power delivery and enhanced system stability.

Featuring ON Semiconductor's cutting-edge technology, the NCP5393B integrates multiple phases that work in tandem to supply a clean and stable voltage with reduced ripple, enhancing the overall performance and reliability of the system. Each phase can shut down individually for improved efficiency under light load conditions, which is critical for energy-saving in today's eco-conscious market.

The controller's adaptive voltage positioning (AVP) is a standout feature that optimizes transient response and minimizes the output capacitance required, leading to a more compact and cost-effective design. Moreover, the NCP5393B supports both Serial VID Interface (SVI) and I2C communications, allowing for precise control over voltage settings and enabling advanced system diagnostics and telemetry.

The NCP5393B offers a range of protection features to ensure the longevity and safety of the end application. These include over-voltage, under-voltage, over-current, and over-temperature protections, as well as a fault indicator output that can be used to signal the system in the event of an error. With these robust safeguards in place, the controller helps to prevent damage to critical components and ensures a reliable operation under various conditions.

In conclusion, the ON Semiconductor NCP5393B is a versatile and efficient solution for demanding power management applications. Its multi-phase operation, advanced communication interfaces, and comprehensive protection mechanisms make it an ideal choice for designers seeking to optimize their power systems for performance, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1580 $70.7900
10+ $11.6170 $116.1700
16+ $11.2543 $180.0688
22+ $10.8905 $239.5910
28+ $10.5278 $294.7784
37+ $9.4387 $349.2319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess