EN
  • EN
  • DE

NCP5395MNR2G

Part No NCP5395MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PHASE CONTROLLER 2/3/4 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR11.1
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 4
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 060041-NCP5395MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5395MNR2G CAD Model

Description

ON Semiconductor NCP5395MNR2G Overview

The NCP5395MNR2G is a high-performance, dual-edge pulse-width modulation (PWM) controller designed by ON Semiconductor. This advanced controller is specifically engineered to meet the rigorous demands of high-efficiency, multiphase power supplies for CPUs, GPUs, and other high-performance computing applications.

Key Features

  • Dual-Edge PWM: The NCP5395MNR2G utilizes a dual-edge modulation scheme, which allows for faster transient response and better system performance by switching at both the rising and falling edges of the clock signal.
  • Multiphase Operation: This controller supports multiphase operation which significantly improves thermal management and reduces the stress on individual components, leading to more reliable and stable power delivery.
  • High Efficiency: With its advanced control techniques, the NCP5395MNR2G achieves high efficiency, which is crucial for reducing power consumption and heat generation in high-performance systems.
  • Programmable Features: It offers a range of programmable functions such as frequency, voltage, and current limits, allowing for a highly customizable solution tailored to specific application requirements.
  • I<sup>2C Interface: The inclusion of an I<sup>2C interface enables digital communication and control, providing the ability to monitor and adjust various parameters in real-time.

Applications

The NCP5395MNR2G is ideal for a variety of applications that require precise and efficient power management. It is commonly used in:

  • Desktop and laptop computers
  • High-performance servers and workstations
  • Gaming consoles
  • Graphics cards and GPU power supplies
  • Advanced computing systems requiring efficient power regulation

As a product from ON Semiconductor, a trusted leader in power management solutions, the NCP5395MNR2G is built to deliver reliability and performance. Its robust design and advanced features make it a key component for designers looking to optimize their power supply architecture for high-speed computing environments.

Whether you're developing power supplies for the latest CPUs or seeking to enhance the efficiency of a graphics card, the NCP5395MNR2G offers the control and flexibility needed to achieve cutting-edge performance.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4839 $61.4517
7+ $16.8076 $117.6532
11+ $16.2820 $179.1020
15+ $15.7577 $236.3655
19+ $15.2321 $289.4099
26+ $13.6567 $355.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess