EN
  • EN
  • DE

NCP5399FTR2G

Part No NCP5399FTR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 1
Output Voltage 0.84 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 060042-NCP5399FTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5399FTR2G CAD Model

Description

ON Semiconductor NCP5399FTR2G: A High-Efficiency Voltage Regulator

The NCP5399FTR2G is an advanced multi-phase buck voltage regulator designed by ON Semiconductor. It's engineered to meet the rigorous power requirements of high-performance computing systems and other applications demanding highly efficient voltage regulation. This product is particularly suitable for CPUs, GPUs, and memory modules that require a stable and precise power supply to operate at optimum levels.

Featuring a multi-phase power conversion design, the NCP5399FTR2G enhances system performance by distributing the power load across multiple phases, which significantly improves thermal management and system efficiency. This approach also allows for smaller and lower-cost output capacitors, reducing the overall footprint and cost of the power supply design.

The NCP5399FTR2G incorporates a range of features aimed at maximizing efficiency and performance. It supports a high switching frequency that enables the use of small inductors, further minimizing the size of the power supply solution. Additionally, the device offers precision voltage regulation with tight tolerances, ensuring the delivery of a stable output voltage even under varying load conditions.

Protection features are also a key aspect of the NCP5399FTR2G, safeguarding the system against a variety of potential issues. Overvoltage, undervoltage, overcurrent, and thermal shutdown protections are all integrated into the device, ensuring reliable operation and longevity of the end application. Furthermore, the regulator is designed with a built-in soft-start function to minimize inrush current during startup, which can prevent system stress and extend the life of the components.

ON Semiconductor's NCP5399FTR2G comes in a compact, lead-free package that is RoHS compliant, adhering to environmental standards and enabling the design of eco-friendly products. It is also characterized by a low quiescent current, which contributes to the overall energy efficiency of the system in which it is used.

In summary, the NCP5399FTR2G from ON Semiconductor is a sophisticated, high-efficiency voltage regulator that offers a robust solution for powering the most demanding digital cores. Its combination of multiphase operation, high-frequency switching, precise regulation, and comprehensive protection features makes it an excellent choice for designers looking to optimize power management in their next-generation computing systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5364 $50.7280
49+ $2.0811 $101.9739
75+ $2.0161 $151.2075
103+ $1.9510 $200.9530
133+ $1.8860 $250.8380
178+ $1.6909 $300.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,784 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess