EN
  • EN
  • DE

NCP5518N29T1G

Part No NCP5518N29T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 333063-NCP5518N29T1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5518N29T1G CAD Model

Description

ON Semiconductor NCP5518N29T1G Product Overview

The ON Semiconductor NCP5518N29T1G is a high-performance, fixed-frequency, current-mode integrated circuit designed for DC-DC conversion applications. This versatile component is specifically engineered to meet the stringent requirements of modern electronic devices that demand efficient power management solutions. With its compact SOT-23-5 package, the NCP5518N29T1G is an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The NCP5518N29T1G is designed to deliver high efficiency, which is critical for extending battery life in portable devices and reducing heat dissipation in all applications.
  • Fixed-Frequency Operation: The device operates at a fixed frequency, simplifying the design process and ensuring consistent performance across various load conditions.
  • Current-Mode Control: This feature provides fast transient response and excellent loop stability, making it suitable for a wide range of power supply designs.
  • Low Dropout Operation: The low dropout capability of the NCP5518N29T1G ensures continued operation even when the input-to-output voltage differential is minimal, thus maintaining efficiency and reliability.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and prolonging the product's lifespan.
  • Overcurrent Protection: The device includes overcurrent protection to safeguard against excessive currents that could potentially damage the circuit.

Applications

The NCP5518N29T1G is suitable for a diverse range of applications where efficient power conversion is required. This includes, but is not limited to:

  • Portable Electronics
  • Wireless and Networking Devices
  • Power Supplies for Processors and Memory
  • Point-of-Load (POL) Modules
  • Battery-Powered Devices

Technical Specifications

With a wide input voltage range and the ability to provide a stable output, the NCP5518N29T1G is a robust solution for various DC-DC conversion scenarios. The device's specifications are designed to meet the needs of a broad array of electronic components and systems.

In summary, the ON Semiconductor NCP5518N29T1G is a feature-rich, efficient, and reliable IC that offers a comprehensive solution for power management challenges in contemporary electronic devices. Its combination of efficiency, protection features, and compact form factor makes it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess