EN
  • EN
  • DE

NCP553SQ33T1G

Part No NCP553SQ33T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 80MA SC82AB / 80 mA CMOS Low Iq NOCAP Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 1V at 80mA
Current - Output 80mA
Current - Quiescent (Iq) 1μA
Current - Supply (Maximum) 6μA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-82A, SOT-343
Supplier Device Package SC-82AB
Part Number Series NCP553
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801096-NCP553SQ33T1G
Ultra Librarian 3D Model Ultra Librarian NCP553SQ33T1G CAD Model

Description

ON Semiconductor NCP553SQ33T1G LDO Voltage Regulator

The NCP553SQ33T1G from ON Semiconductor is a highly efficient, low-dropout (LDO) voltage regulator, designed to deliver a fixed output voltage of 3.3V with an input voltage range of 2.5V to 6V. This makes it an ideal choice for a wide array of applications, particularly those requiring a reliable power source for microcontrollers, sensors, and other sensitive electronic components.

This LDO voltage regulator is capable of sourcing up to 150mA of output current, which is sufficient for small to medium power needs. The NCP553SQ33T1G is characterized by its low quiescent current, typically around 4µA, making it an excellent choice for battery-powered devices where power efficiency is critical to prolong the battery life.

The compact size of the NCP553SQ33T1G is one of its standout features. Packaged in a space-saving SC-70-5 package, it is suitable for use in portable devices where space is at a premium. Despite its small size, it offers thermal shutdown and current limit features to protect the device and the load from adverse conditions.

Other notable features of the NCP553SQ33T1G include:

  • High PSRR (Power Supply Rejection Ratio): This ensures stable output voltage despite variations in the input voltage, which is crucial for maintaining the performance of sensitive electronic circuits.
  • Fast Transient Response: The device quickly responds to changes in load conditions, maintaining a stable output voltage during sudden changes in demand.
  • Low Dropout Voltage: The LDO can maintain regulation with minimal difference between the input and output voltage, which enhances efficiency and allows operation over a wider range of input voltages.

ON Semiconductor's NCP553SQ33T1G is not only a reliable power management solution but also supports green initiatives with its lead-free and halogen-free design, complying with current environmental standards. It is an excellent choice for designers looking to integrate an efficient and compact power regulator into their applications without compromising on performance or space.

Whether it's for personal electronics, IoT devices, or industrial applications, the NCP553SQ33T1G brings together performance, efficiency, and miniaturization, making it a versatile component in any power management design toolkit.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6162 $64.6480
80+ $1.5120 $120.9600
120+ $1.4598 $175.1760
175+ $1.3557 $237.2475
225+ $1.3035 $293.2875
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess