EN
  • EN
  • DE

S912XEP768J5CAGR

Part No S912XEP768J5CAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 48K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935317095528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264149-S912XEP768J5CAGR
Ultra Librarian 3D Model Ultra Librarian S912XEP768J5CAGR CAD Model

Description

NXP S912XEP768J5CAGR Microcontroller

The NXP S912XEP768J5CAGR is a high-performance microcontroller designed to meet the demanding needs of automotive and industrial control applications. This powerful MCU is part of the NXP S12XE family, which is renowned for its exceptional reliability, robustness, and feature-rich capabilities.

Key Features:

  • Core: The device is built around the HCS12X core, which operates at a frequency of up to 50 MHz. This 16-bit core is equipped with a comprehensive instruction set and enhanced debug capabilities, making it ideal for complex applications.
  • Memory: With 768 KB of flash memory and 32 KB of RAM, the S912XEP768J5CAGR offers ample storage for application code and data processing tasks. The flash memory is partitioned to support EEPROM emulation, providing flexible data storage without additional components.
  • Advanced Timer: The microcontroller includes an enhanced modular event timer system (E-MEV) that provides multiple channels for input capture, output compare, and PWM generation, which is crucial for precise motor control and timing operations.
  • Networking: Multiple communication interfaces such as CAN, LIN, and SPI are integrated, enabling the microcontroller to handle complex networking requirements in automotive and industrial environments.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with multiple channels offers accurate analog signal measurement, vital for sensor interfacing and real-time data acquisition.
  • Package: The S912XEP768J5CAGR comes in an 80-pin QFP package, which provides a compact footprint while allowing for sufficient I/O ports for peripheral connectivity.

Applications:

This microcontroller is suitable for a wide range of applications, including engine control units, transmission control modules, body control modules, industrial control systems, and complex sensor interfaces. Its robust design ensures reliable operation in harsh environments, making it a preferred choice for engineers and designers looking for a microcontroller with high integration and performance.

Overall, the NXP S912XEP768J5CAGR microcontroller is a versatile and powerful component that brings efficiency and sophistication to a variety of automotive and industrial control systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess