EN
  • EN
  • DE

NCP5603GEVB

Part No NCP5603GEVB
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR NCP5603G HI FREQ / EVALUATION BOARD FOR NCP5603 IS AN INTEGRATED CIRCUIT DEDICATED TO THE MEDIUM POWER WHITE LED APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Output Current per Channel 160mA
Outputs and Type 1, Non-Isolated
Voltage - Output 4.5 V ~ 5 V
Features Dimmable
Voltage - Input 3 V ~ 3.6 V
Supplied Contents Board(s)
Utilized IC / Part NCP5603
Win Source Part Number 790604-NCP5603GEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP5603GEVB CAD Model

Description

ON Semiconductor NCP5603GEVB Evaluation Board

The NCP5603GEVB from ON Semiconductor is a comprehensive evaluation board designed for engineers and developers who need to assess the performance and capabilities of the NCP5603 high-efficiency, integrated backlight LED driver. This evaluation board serves as a crucial tool for testing the functionalities in a real-world scenario, ensuring that the NCP5603 can meet the stringent requirements of portable applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Integrated Solution: The NCP5603GEVB showcases an all-in-one LED driver solution, integrating a boost converter and backlight driver circuit, which simplifies design and reduces external component count.
  • High Efficiency: With a focus on power conservation, the evaluation board demonstrates the NCP5603's high efficiency, which is essential for extending battery life in portable devices.
  • Multiple LED Support: The board is capable of driving up to six LEDs in series, offering flexibility in designing a variety of backlighting configurations.
  • Dimming Capability: Featuring a wide range of dimming options, the NCP5603GEVB allows for precise control over the backlight brightness, enhancing user experience and power management.
  • Protection Features: The evaluation board includes built-in protection mechanisms such as overvoltage, overtemperature, and LED short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The NCP5603GEVB is well-suited for a broad range of applications that require efficient and reliable LED backlighting. Its primary use cases include:

  • Portable devices such as smartphones and tablets
  • Handheld gaming consoles
  • Personal media players
  • GPS units

Technical Specifications

The evaluation board is designed to highlight the technical specifications of the NCP5603 driver, including:

  • Input Voltage Range: 2.7V to 5.5V
  • Adjustable Output Voltage up to 24V
  • Switching Frequency: 2MHz
  • 1.2A switch current limit

ON Semiconductor's NCP5603GEVB evaluation board is an essential tool for designers looking to implement an efficient backlighting solution with the NCP5603 LED driver. By providing a hands-on experience, this board significantly reduces development time and helps ensure a successful product launch.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess