EN
  • EN
  • DE

NCP565MNADJT2G

Part No NCP565MNADJT2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer ON Semiconductor
Package Reel - TR
Family Name NCP565
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP565MNADJT2GOSCT-ND, NCP565MNADJT2G-ND, NCP565MNADJT2GOSTR-ND, NCP565MNADJT2GOSCT, NCP565MNADJT2GOSTR, =NCP565MNADJT2GOSCT-ND, 488-NCP565MNADJT2GCT, 488-NCP565MNADJT2GTR, 488-NCP565MNADJT2GDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849152-NCP565MNADJT2G
Ultra Librarian 3D Model Ultra Librarian NCP565MNADJT2G CAD Model

Description

ON Semiconductor NCP565MNADJT2G Low-Dropout Regulator

The NCP565MNADJT2G is a high-performance low-dropout (LDO) linear voltage regulator from ON Semiconductor, designed to deliver a continuous output current of up to 1.5 A. This device is an exemplary solution for providing stable and reliable power to sensitive electronic components in a variety of applications, ranging from consumer electronics to industrial systems.

With an input voltage range of 2.5 V to 6 V, the NCP565MNADJT2G is versatile enough to operate in systems with varying power supplies, while its adjustable output voltage from 1.25 V to 5 V allows for customization to meet the specific needs of the application. This adaptability makes it particularly useful in environments where precise voltage regulation is critical.

The LDO's low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is essential for battery-powered devices where maximizing battery life is a priority. Moreover, the NCP565MNADJT2G boasts excellent load and line regulation characteristics, ensuring a stable output voltage despite fluctuations in input voltage or variations in load current.

Safety features are a cornerstone of the NCP565MNADJT2G design. It includes thermal shutdown protection and current limit protection, which safeguard the device and the system against over-temperature and over-current conditions, respectively. This adds an extra layer of reliability, making it a trustworthy choice for critical applications.

The regulator is housed in a compact DFN-8 package, which not only saves valuable board space but also provides enhanced thermal performance. This small footprint, combined with the low number of external components required for operation, makes the NCP565MNADJT2G an ideal solution for space-constrained applications.

In summary, the ON Semiconductor NCP565MNADJT2G is a robust and flexible LDO voltage regulator that provides designers with a highly efficient, reliable, and space-saving solution for a wide range of power management applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess