EN
  • EN
  • DE

NCP6131NS52MNR2G

Part No NCP6131NS52MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR MULTIPHASE VR12 52-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel IMVP-7, VR12
Number of Outputs 2
Mounting SMD (SMT)
Case / Package 52-QFN (6x6)
Win Source Part Number 041885-NCP6131NS52MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6131NS52MNR2G CAD Model

Description

The NCP6131NS52MNR2G is a cutting-edge, multi-phase buck controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is tailored for precision voltage regulation in high-performance CPUs, GPUs, and DDR memory power systems, making it an ideal solution for the computing and gaming industries where stable and efficient power delivery is critical.

Key Features

  • Multi-Phase Operation: The controller operates in a multi-phase configuration, ensuring efficient power distribution and thermal balancing for high-current applications.
  • High Precision: With its precise voltage regulation capabilities, the NCP6131NS52MNR2G maintains voltage stability under variable load conditions, which is crucial for the stability and performance of high-speed computing components.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance based on the specific needs of their application.
  • Power Saving Modes: It includes advanced power-saving modes that reduce energy consumption during light-load conditions, contributing to the overall energy efficiency of the system.
  • Robust Protection Features: The device integrates comprehensive protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure the longevity and reliability of the end application.

Applications

The NCP6131NS52MNR2G is versatile and can be used across a wide array of high-performance applications. It is particularly suited for:

  • Desktop and laptop computers
  • High-performance gaming systems
  • Workstations and servers
  • High-speed networking equipment
  • Graphics and memory power supplies

Product Specifications

ON Semiconductor's NCP6131NS52MNR2G is offered in a 52-lead QFN package, which provides a compact footprint while allowing for efficient heat dissipation. The device supports a wide input voltage range and is designed to meet the stringent requirements of the latest computing platforms.

With its robust feature set and ON Semiconductor's commitment to quality, the NCP6131NS52MNR2G is an excellent choice for designers looking to enhance the power management systems in their high-performance computing solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7223 $63.6115
12+ $10.4389 $125.2668
18+ $10.1132 $182.0376
24+ $9.7863 $234.8712
31+ $9.4606 $293.2786
41+ $8.4823 $347.7743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess