EN
  • EN
  • DE

NCP6131S52MNR2G

Part No NCP6131S52MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR MULTIPHASE VR12 52-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7, VR12
Number of Outputs 2
Mounting SMD (SMT)
Case / Package 52-QFN (6x6)
Win Source Part Number 025080-NCP6131S52MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6131S52MNR2G CAD Model

Description

The NCP6131S52MNR2G is a high-performance, multi-phase PWM controller designed by ON Semiconductor. This advanced controller is engineered to meet the rigorous power supply requirements of high-performance CPUs and GPUs, making it an ideal choice for computing applications that demand efficient power regulation and thermal management.

Key Features

  • Multi-Phase Operation: The NCP6131S52MNR2G supports multi-phase operation, which enables the device to deliver high current outputs with improved thermal performance and reduced output voltage ripple.
  • High Efficiency: With its integrated gate drivers and optimized control algorithms, this controller ensures high efficiency across a wide range of load conditions, thereby reducing power losses and enhancing system reliability.
  • Adaptive Voltage Positioning (AVP): The device features AVP, which helps to maintain a stable output voltage under dynamic load conditions, improving the performance and stability of the end application.
  • Programmable Switching Frequency: The NCP6131S52MNR2G offers a programmable switching frequency up to 1MHz, allowing designers to optimize the balance between efficiency and component size.
  • I<sup>2C Interface: An integrated I<sup>2C interface allows for real-time system monitoring and control, providing a means for adjusting operating parameters to suit specific application needs.

Applications

The NCP6131S52MNR2G is suitable for a wide range of high-performance computing applications, including:

  • Desktop and laptop computers
  • Workstations and servers
  • High-end graphics cards
  • Advanced gaming consoles
  • Embedded systems requiring efficient power management

Package and Availability

This PWM controller is offered in a compact QFN-52 package, which is designed to occupy minimal board space while providing robust power delivery. The NCP6131S52MNR2G is available for order through ON Semiconductor's distribution network, ensuring ready availability for design engineers and procurement specialists.

With its combination of high efficiency, programmable features, and advanced thermal management, the NCP6131S52MNR2G from ON Semiconductor stands out as a superior solution for power supply design in high-performance computing environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess