EN
  • EN
  • DE

NCP6132AMNR2G

Part No NCP6132AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR MULTIPHASE IMVP7 60-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7, VR12
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 60-QFN (7x7)
Win Source Part Number 025081-NCP6132AMNR2G
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6132AMNR2G CAD Model

Description

ON Semiconductor NCP6132AMNR2G

The ON Semiconductor NCP6132AMNR2G is a high-performance, dual-phase synchronous buck converter optimized for powering high-current processors in computing applications. This advanced power management integrated circuit (PMIC) is designed to meet the stringent power requirements of modern microprocessors, graphic processors, and other system-on-chip devices that demand stable and efficient power delivery.

Key Features:

  • High-Efficiency Operation: The NCP6132AMNR2G is engineered for high efficiency, which helps in reducing power loss and improving overall system performance.
  • Dual-Phase Operation: With its dual-phase operation, it provides better thermal performance and allows for smaller, lower-cost output capacitors.
  • Flexible Voltage Regulation: The device supports a wide input voltage range and provides precise output voltage regulation to meet the exacting needs of modern processors.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the performance for their specific application needs.
  • Integrated Drivers and MOSFETs: It includes integrated high-side and low-side MOSFET drivers, which reduce external component count and simplify the design process.
  • Overcurrent Protection: The PMIC features robust overcurrent protection to safeguard the processor and other components from damage due to excessive current.
  • Thermal Management: Advanced thermal management features ensure the device operates within safe temperature limits.

Applications:

The NCP6132AMNR2G is ideal for a range of high-performance computing applications, including desktops, servers, workstations, and gaming consoles. Its robust power delivery and protection features make it an excellent choice for systems that require reliable and efficient power management solutions.

Package and Availability:

This PMIC is available in a compact QFN-52 package, which is conducive to space-constrained designs. The package is designed for optimal thermal performance and ease of integration into a variety of motherboard layouts. For detailed product specifications, availability, and ordering information, please refer to the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6385 $58.0470
54+ $2.1649 $116.9046
83+ $2.0974 $174.0842
114+ $2.0297 $231.3858
148+ $1.9620 $290.3760
197+ $1.7591 $346.5427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess