EN
  • EN
  • DE
  • IT

NCP6132B

Part No NCP6132B
Manufacturer ON Semiconductor
Description Dual Output 3 Phase & 2 Phase Controller with Single SVID Interface for Desktop and Notebook CPU Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230443-NCP6132B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6132B CAD Model

Description

The ON Semiconductor NCP6132B is a top-of-the-line dual-phase buck controller designed for powering high-performance CPUs, GPUs, and other ASICs that require precise voltage regulation and high current capabilities. It is an ideal solution for computing applications that demand high efficiency and reliability.

Key Features

  • High-Efficiency Power Conversion: The NCP6132B utilizes a dual-phase operation that significantly improves efficiency by reducing power losses and distributing thermal load, resulting in cooler operation and extended product life.
  • Adaptive Voltage Positioning (AVP): This feature adjusts the output voltage as a function of the load current to minimize the voltage deviation during transient conditions, ensuring stable operation for sensitive components.
  • Differential Remote Voltage Sensing: Accurate voltage regulation is achieved by sensing the voltage directly at the load, compensating for drops in PCB traces, which is crucial for maintaining system stability and performance.
  • Programmable Switching Frequency: The controller supports a wide range of switching frequencies, allowing designers to optimize the solution for efficiency or component size based on the application requirements.
  • Overcurrent and Overvoltage Protection: The NCP6132B provides robust protection features to safeguard the system against adverse conditions, enhancing the reliability and longevity of the end product.

Applications

The NCP6132B is particularly suited for high-performance computing platforms, including:

  • Desktop and Laptop Processors
  • Graphics Processing Units (GPUs)
  • Enterprise Servers and Workstations
  • High-Density Computing Systems

Technical Specifications

With an input voltage range of 4.5V to 25V and an output voltage range that can be adjusted to meet the specific needs of the application, the NCP6132B is a versatile solution for a wide variety of power management challenges. The dual-phase operation not only enhances efficiency but also enables the controller to handle higher current demands with ease.

In summary, the ON Semiconductor NCP6132B dual-phase buck controller is engineered to meet the rigorous demands of today's high-performance computing hardware, offering a combination of efficiency, precision, and reliability that is hard to match.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.6786 $70.0716
14+ $9.5829 $134.1606
21+ $9.2829 $194.9409
29+ $8.9841 $260.5389
38+ $8.6839 $329.9882
50+ $7.7861 $389.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess