EN
  • EN
  • DE

NCP61510091MNR2G

Part No NCP61510091MNR2G
Manufacturer ON Semiconductor
Catalog Misc Products
Description Dual Output 4 Phase +1/0 Phase Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832412-NCP61510091MNR2G
Ultra Librarian 3D Model Ultra Librarian NCP61510091MNR2G CAD Model

Description

The ON Semiconductor NCP61510091MNR2G is a cutting-edge, high-performance integrated circuit designed for robust voltage regulation in a wide range of electronic applications. This versatile device is part of ON Semiconductor's extensive family of power management products, known for their reliability and efficiency.

Key Features

  • High Efficiency: The NCP61510091MNR2G provides excellent power conversion efficiency, which helps to minimize energy loss and heat generation within electronic systems.
  • Compact Design: This component comes in a small footprint, making it ideal for space-constrained applications without compromising on performance.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, offering flexibility and compatibility with various power supplies and systems.
  • Thermal Protection: The device includes built-in thermal shutdown mechanisms that protect it from overheating, thereby ensuring long-term reliability and safety.
  • Low Quiescent Current: Its low quiescent current feature contributes to energy savings, especially in battery-operated devices where power conservation is crucial.

Applications

The NCP61510091MNR2G is suited for a variety of applications, particularly where efficient power management is a priority. It is commonly used in:

  • Portable and battery-powered devices
  • Networking equipment
  • Computing systems
  • Consumer electronics
  • Telecommunications infrastructure

Technical Specifications

ON Semiconductor's NCP61510091MNR2G boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Adjustable output voltage for customized applications
  • Fast transient response to handle rapid changes in load
  • High accuracy voltage regulation for stable operation
  • Power-good output signal for system monitoring
  • Environmentally friendly with RoHS compliance

In conclusion, the NCP61510091MNR2G from ON Semiconductor is a highly adaptable and efficient solution for modern electronic power regulation needs. Its combination of performance, compact size, and protective features makes it a valuable component in the design and manufacture of reliable and energy-efficient electronic products.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess