EN
  • EN
  • DE

NCP6151A

Part No NCP6151A
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual Output 4 Phase +1/0 Phase Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230445-NCP6151A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6151A CAD Model

Description

Introducing the NCP6151A from ON Semiconductor

The NCP6151A is a high-performance, multi-phase PWM controller designed by ON Semiconductor to meet the rigorous demands of powering modern CPUs, GPUs, and other high-current, fast-transient digital loads. With its advanced control architecture, the NCP6151A ensures precise voltage regulation and efficient power conversion, making it an ideal solution for computing and gaming applications where reliability and performance are critical.

This state-of-the-art controller supports a wide range of input voltages, catering to various system requirements. It is capable of operating in multi-phase mode, which not only enhances performance through load balancing but also improves thermal management by distributing the heat across multiple phases. This results in a more reliable operation and extended longevity of the system.

The NCP6151A boasts an array of features designed to optimize system performance and protect against abnormal operating conditions. These include:

  • Adaptive Voltage Positioning (AVP): This feature adjusts the output voltage as a function of the load current, which minimizes the voltage deviation during transient events, thereby ensuring a stable power supply to the critical components.
  • High-Accuracy Voltage Regulation: Precision voltage sensing and regulation ensure that the powered device operates within its specified voltage range, enhancing system stability and performance.
  • Overcurrent Protection (OCP): The NCP6151A protects the power supply and the load by shutting down the PWM operation in the event of an overcurrent condition.
  • Differential Remote Voltage Sensing: This ensures accurate voltage delivery to the load by compensating for voltage drops in the power distribution network.
  • Programmable Switching Frequency: Flexibility in setting the switching frequency allows designers to balance efficiency and component size, tailoring the solution to specific application needs.

With its robust design and comprehensive feature set, the NCP6151A from ON Semiconductor is the go-to PWM controller for systems that cannot compromise on power delivery performance. Whether for high-end computing, intensive gaming rigs, or any application requiring efficient and reliable power management, the NCP6151A stands out as a top-tier choice among power solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2613 $63.0650
115+ $1.0349 $119.0135
175+ $1.0025 $175.4375
240+ $0.9702 $232.8480
310+ $0.9379 $290.7490
415+ $0.8408 $348.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess