EN
  • EN
  • DE
  • IT

NCP662SQ15T1G

Part No NCP662SQ15T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 100MA SC82AB  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.95V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 6 µA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number NCP662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCP662SQ15T1G,2156-NCP662SQ15T1G-OS,NCP662SQ15T1GOSCT,NCP662SQ15T1G-ND,=NCP662SQ15T1GOSCT-ND,NCP662SQ15T1GOSTR
Standard Package 3,000
Win Source Part Number 1081839-NCP662SQ15T1G
Ultra Librarian 3D Model Ultra Librarian NCP662SQ15T1G CAD Model

Description

ON Semiconductor NCP662SQ15T1G Voltage Regulator

The NCP662SQ15T1G from ON Semiconductor is a highly efficient, fixed output voltage regulator designed to deliver a constant 1.5V output. This compact and reliable component is suitable for a wide range of applications, particularly those requiring a stable voltage supply in a space-constrained environment.

Key Features

  • Output Voltage: Precisely regulated 1.5V output, ideal for consistent performance in electronic circuits.
  • Output Current: Capable of supplying up to 150 mA of output current, which is sufficient for low-power devices.
  • High Accuracy: Maintains a high level of accuracy with a typical dropout voltage of only 120 mV at 150 mA load, ensuring efficient operation.
  • Low Power Consumption: Features a low quiescent current of 25 µA typical, which is beneficial for battery-powered applications.
  • Thermal Shutdown and Current Limit: Integrated safety features protect the device against over-current and overheating, enhancing system reliability.
  • Package: Comes in a space-saving SC-70-5 package, making it an excellent choice for portable and compact electronic assemblies.

Applications

The NCP662SQ15T1G is well-suited for a variety of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Microcontroller power supply
  • Wireless communication systems
  • Power management circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP662SQ15T1G is no exception. This voltage regulator is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance.

Conclusion

Whether you're designing a new portable device or looking to improve the power efficiency of an existing application, the NCP662SQ15T1G voltage regulator offers a compact, accurate, and reliable solution. With ON Semiconductor's expertise in power management integrated circuits, this component is an excellent choice for ensuring stable voltage in your electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess