EN
  • EN
  • DE

NCP717CMX310TCG

Part No NCP717CMX310TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA, Very-Low Quiescent Current, IQ 25 A, Low Noise, Low Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.1V
Voltage Dropout (Maximum) 0.235V @ 300mA
Output Current 300mA
Operating Supply Current 35μA
PSRR 70dB ~ 55dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-XDFN (1x1)
Win Source Part Number 1230474-NCP717CMX310TCG
Manufacturer Homepage www.onsemi.com
Family Name NCP717
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Wireless, Power Management
Ultra Librarian 3D Model Ultra Librarian NCP717CMX310TCG CAD Model

Description

ON Semiconductor NCP717CMX310TCG - Voltage Regulator

The ON Semiconductor NCP717CMX310TCG is a high-performance, fixed output voltage regulator designed to deliver a continuous 150 mA current with a low dropout voltage. This component is an excellent choice for portable, battery-powered applications due to its energy-efficient operation and compact SOT-23-5 package. The NCP717CMX310TCG offers a fixed output voltage of 3.1V, which is ideal for powering sensitive electronics that require a stable voltage supply.

Key Features:

  • Output Voltage: Fixed 3.1V, suitable for a variety of low-voltage applications.
  • High Output Current: Capable of delivering up to 150 mA, perfect for small to medium power needs.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Stable Operation: Does not require an external compensation capacitor, simplifying design and reducing component count.
  • Ultra-Low Quiescent Current: Ideal for battery-powered applications, extending battery life.
  • Thermal Shutdown and Current Limit: Provides built-in protection against excessive temperature and current, enhancing the reliability and longevity of the device.
  • Green Product: Compliant with RoHS and Halogen-Free requirements, ensuring an environmentally friendly product.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Units
  • Cameras
  • Other Portable Devices

The NCP717CMX310TCG from ON Semiconductor is a robust and reliable voltage regulator that offers consistent performance, high energy efficiency, and is easy to integrate into a wide range of electronic devices. Its small footprint and low power consumption make it an excellent choice for designers who are looking to optimize their power management solutions while maintaining a high level of protection for their systems.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess