EN
  • EN
  • DE

NCP718AMTADJTBG

Part No NCP718AMTADJTBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 300MA 6WDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-WDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.49V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 8 µA
Current - Supply (Max) 300 µA
PSRR 60dB (1kHz)
Control Features Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WDFN (2x2)
Base Product Number NCP718
Other Names NCP718AMTADJTBGOSTR,NCP718AMTADJTBGOSCT,NCP718AMTADJTBGOSDKR,NCP718AMTADJTBG
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244867-NCP718AMTADJTBG
Ultra Librarian 3D Model Ultra Librarian NCP718AMTADJTBG CAD Model

Description

ON Semiconductor NCP718AMTADJTBG LDO Voltage Regulator

The NCP718AMTADJTBG from ON Semiconductor is a high-performance, low-dropout voltage regulator designed for a wide range of applications requiring a stable and reliable power supply. This LDO regulator features an adjustable output voltage, enabling designers to customize the output to meet specific circuit requirements.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, making it versatile for various applications.
  • High Accuracy: Provides excellent load and line regulation, ensuring a consistent voltage supply even under varying conditions.
  • Low Dropout Voltage: Its low dropout performance ensures efficient operation close to the input voltage level, maximizing battery life in portable devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Current Limiting: The current limit function safeguards the regulator and the load from damage due to excessive current.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +150°C.
  • Small Footprint: The compact DFN6 package (1.2mm x 1.2mm) saves valuable board space in space-constrained applications.

Applications

The NCP718AMTADJTBG is ideal for a variety of applications where voltage regulation is critical. This includes:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microprocessor/microcontroller power supplies
  • Consumer electronics
  • Medical devices

Summary

The NCP718AMTADJTBG LDO voltage regulator from ON Semiconductor is a versatile component that offers adjustable output voltage, high accuracy, low dropout, and robust protection features. Its compact size and wide operating temperature range make it suitable for a broad spectrum of applications, from consumer electronics to industrial equipment. By integrating this LDO into your design, you can ensure a stable and reliable power supply, enhancing the performance and longevity of your electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4827 $50.6835
255+ $0.3960 $100.9800
395+ $0.3837 $151.5615
540+ $0.3713 $200.5020
700+ $0.3589 $251.2300
935+ $0.3218 $300.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess