EN
  • EN
  • DE

NCP800SN1T1G

Part No NCP800SN1T1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 251242-NCP800SN1T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP800SN1T1G CAD Model

Description

ON Semiconductor NCP800SN1T1G Voltage Supervisor IC

The NCP800SN1T1G from ON Semiconductor is a highly precise voltage supervisor IC designed to maintain system integrity by monitoring the supply voltage of digital systems. It is particularly well-suited for applications that require a reliable reset signal for microcontrollers, microprocessors, and other logic systems when the supply voltage drops below a predetermined threshold.

This compact device is housed in a space-saving 5-TSOP package, making it ideal for space-constrained applications. The NCP800SN1T1G offers a fixed sense threshold voltage of 4.63V, which is suitable for 5V systems, ensuring that the device can detect out-of-tolerance power supply conditions and provide a timely reset signal.

One of the key features of the NCP800SN1T1G is its low supply current, which is typically just 7 μA, contributing to overall energy efficiency in the systems it is used within. This is particularly important in battery-operated devices where power conservation is crucial. The device also boasts an impressive temperature range, operating reliably between -40°C to +85°C, making it suitable for use in a variety of harsh environments.

The NCP800SN1T1G also includes a built-in delay feature that prevents nuisance resets by providing a reset signal only when the voltage has been below the threshold for a certain period of time. This delay is internally set to ensure precise timing without the need for external components. Additionally, the device's output stage is push-pull, which eliminates the need for an external pull-up resistor and simplifies circuit design.

Overall, the NCP800SN1T1G voltage supervisor from ON Semiconductor is a robust and reliable solution for system protection against under-voltage conditions. Its precision, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance the operational stability of their digital systems.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess