EN
  • EN
  • DE

NCP803SN263T1

Part No NCP803SN263T1
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168852-NCP803SN263T1
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Voltage - Threshold 2.63V
Output Open Drain or Open Collector
Reset Reset
Reset Timeout 140ms Minimum
Ultra Librarian 3D Model Ultra Librarian NCP803SN263T1 CAD Model

Description

ON Semiconductor NCP803SN263T1 Product Overview

The NCP803SN263T1 is a highly reliable, precision voltage detector designed and manufactured by ON Semiconductor. This compact component is specifically engineered to provide a robust solution for applications requiring voltage monitoring and supervisory functions. It is ideal for battery-powered devices, microprocessor systems, and power supply management due to its low power consumption and small footprint.

Key Features

  • Voltage Threshold: The NCP803SN263T1 offers a precise detection threshold voltage of 2.63V, which is crucial for maintaining the integrity of the power supply in sensitive electronics.
  • Low Power Consumption: With its low quiescent current, this voltage detector is an excellent choice for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • High Accuracy: The device boasts a tight tolerance level, providing highly accurate voltage detection to prevent improper system operation due to voltage fluctuations.
  • Fast Response Time: It features a rapid response time, enabling quick system reaction to under-voltage conditions, which is vital for protecting sensitive circuitry.
  • Temperature Range: The NCP803SN263T1 operates over a wide temperature range, making it suitable for a diverse array of environments and applications.
  • Package: Offered in a compact SOT-23 package, this voltage detector is designed for space-constrained applications without sacrificing performance.

Applications

The NCP803SN263T1 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Power supply monitoring
  • Computers and notebooks
  • Consumer electronics

Reliability and Support

ON Semiconductor is known for its commitment to quality, and the NCP803SN263T1 is no exception. It is manufactured to high standards to ensure consistent performance and reliability. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making integration of the NCP803SN263T1 into your design a smooth and straightforward process.

In summary, the NCP803SN263T1 from ON Semiconductor is a versatile, accurate, and energy-efficient solution for voltage detection needs in a wide range of electronic applications. Its compact size, precision, and reliability make it an ideal choice for designers looking to enhance the safety and performance of their power management systems.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5778 $52.0020
215+ $0.4741 $101.9315
330+ $0.4593 $151.5690
450+ $0.4445 $200.0250
585+ $0.4297 $251.3745
780+ $0.3852 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,410 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess