The is a high-quality, efficient, and versatile product from Texas Instruments. This SIMPLE SWITCHER® product is a 40V, 3.5A, 2.1MHz step-down converter with Eco-mode™.
- Input Voltage Range: 4.5V to 42V
- Output Voltage: Fixed at 3.3V
- Efficiency: Up to 95% with current-mode control scheme
- Protection Features: Thermal shutdown, current limit, input under-voltage lockout, and a shutdown pin for power-saving mode
- Package: 10-pin VSON, RoHS compliant
- Applications: Industrial, automotive, communications equipment, enterprise systems, and personal electronics
The LMR14030SDDAR is a highly efficient and reliable switching regulator, ideal for power-sensitive applications.