EN
  • EN
  • DE

NCP81022MNTXG

Part No NCP81022MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER AMD VR QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Overvoltage, Undervoltage Protection
Operating Supply Current 48mA
Supply Voltage - Operating 4.75 to 5.25 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 52-QFN (6x6)
Win Source Part Number 1082405-NCP81022MNTXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81022MNTXG CAD Model

Description

The ON Semiconductor NCP81022MNTXG is a state-of-the-art voltage regulator integrated circuit (IC) designed to deliver high performance and efficiency for computing applications. It is a multi-phase buck controller that provides a precision voltage regulation system for advanced microprocessors. The NCP81022MNTXG is engineered to meet the stringent power requirements of high-performance CPUs, GPUs, and other ASICs that demand stable and efficient power delivery.

This voltage regulator features a flexible multi-phase architecture that can be configured to optimize performance based on the specific needs of the application. The NCP81022MNTXG supports both 6-phase and 8-phase operation, allowing for excellent load response and reduced output voltage ripple. This adaptability makes it an ideal choice for systems that require scalable power solutions.

The IC incorporates a high level of integration to minimize external component count, which simplifies the design and can help reduce overall system costs. It includes features such as precision voltage reference, programmable frequency, and overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under various conditions. The NCP81022MNTXG also offers advanced control loop features to achieve fast transient response, which is critical for maintaining voltage stability during sudden changes in load.

Communication with the host system is facilitated through an I2C interface, which allows for real-time monitoring and control of the voltage regulator. This digital interface enables system designers to dynamically adjust operating parameters, optimize efficiency, and perform diagnostics, which can lead to improved system performance and reliability.

Housed in a compact 40-pin QFN package, the NCP81022MNTXG is designed for space-constrained applications. Its small footprint, combined with its advanced features, makes it an excellent choice for powering the next generation of high-performance computing platforms.

Overall, the ON Semiconductor NCP81022MNTXG Voltage Regulator IC is a powerful and versatile solution that offers the precision, efficiency, and advanced features required by modern high-performance electronics.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8025 $63.0875
80+ $1.4790 $118.3200
125+ $1.4328 $179.1000
170+ $1.3866 $235.7220
220+ $1.3404 $294.8880
290+ $1.2017 $348.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,291 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess