EN
  • EN
  • DE
  • IT

NCP81103

Part No NCP81103
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725634-NCP81103
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP81103 CAD Model

Description

The NCP81103 from ON Semiconductor is a versatile and efficient multi-phase buck controller designed to deliver precision voltage regulation and optimal power efficiency for computing applications. This advanced controller is engineered to meet the rigorous demands of modern CPUs, GPUs, and DDR memory power supplies, ensuring stable and reliable performance in a variety of systems.

Key Features:

  • Multi-Phase Operation: The NCP81103 can operate with multiple phases to efficiently handle high current demands while maintaining a low thermal footprint. This feature allows for excellent load transient response and reduces the overall solution size by utilizing smaller inductors and capacitors.
  • Configurable Phase Count: The controller supports configurations from one to four phases, enabling flexibility in design and optimization for specific power requirements.
  • Voltage Regulation: With an integrated high-precision voltage reference, the NCP81103 offers tight voltage regulation to ensure the CPU or GPU receives stable power, enhancing system performance and reliability.
  • Energy-Efficient Operation: The controller includes features such as diode emulation and phase shedding, which improve efficiency at light loads and extend battery life in portable applications.
  • Protection Features: Comprehensive protection mechanisms are built into the NCP81103, including overvoltage, undervoltage, overcurrent, and overtemperature protections to safeguard the system from various fault conditions.
  • I<sup>2C Interface: An I<sup>2C interface allows for real-time system monitoring and control, enabling dynamic voltage adjustments and power management optimization.

Applications:

The NCP81103 is ideal for powering high-performance integrated circuits in a range of computing environments. Its applications include:

  • Desktop and Laptop CPUs
  • Graphics Cards (GPUs)
  • Memory Power Supplies (DDR2, DDR3, DDR4)
  • High-Density Computing Systems
  • Embedded Systems and Servers

With the NCP81103, ON Semiconductor continues to demonstrate its commitment to delivering high-quality power management solutions that drive innovation and efficiency in the computing industry.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess