EN
  • EN
  • DE
  • IT

NCP81103AMNTXG

Part No NCP81103AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTEGRATED CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Regulator - Output - - DC-DC Controller IC 36-QFN (5x5)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-QFN (5x5)
Family Name NCP81103
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887040-NCP81103AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81103AMNTXG CAD Model

Description

ON Semiconductor NCP81103AMNTXG: A Comprehensive Overview

The NCP81103AMNTXG is a state-of-the-art multiphase CPU power controller designed by ON Semiconductor, renowned for its high performance and efficiency in power management applications. This product stands out for its ability to provide a precise voltage regulation, essential for the smooth operation of high-performance CPUs and other power-sensitive components.

The NCP81103AMNTXG utilizes an advanced control technique that enables it to handle fast load transients and provide a stable power supply, which is particularly crucial in today’s high-speed computing environments. This controller is capable of operating in multiple phases, which not only enhances its power delivery capabilities but also helps in spreading the thermal load across the phases, leading to improved system reliability and longevity.

Featuring a versatile and user-friendly interface, the NCP81103AMNTXG supports both I2C and PMBus communication protocols. This allows for easy integration into a wide range of system designs, as well as providing the flexibility for real-time system monitoring and adjustments. With these communication options, users can fine-tune the performance parameters to match specific application requirements, ensuring optimal functionality.

The controller is equipped with a range of protective features to safeguard the system against various potential issues. Overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown are all integrated to ensure the highest level of safety for the end application. This robust protection scheme contributes to the durability and reliability of the system, making the NCP81103AMNTXG a trusted choice for critical applications.

Housed in a compact 40-pin QFN package, the NCP81103AMNTXG is designed for space-constrained applications, providing a high-density power solution without compromising on performance. This product is ideal for use in desktops, servers, and high-performance computing applications where efficiency and reliability are paramount.

In summary, the NCP81103AMNTXG from ON Semiconductor is a versatile and reliable multiphase CPU power controller that delivers exceptional performance, making it an excellent choice for managing the power requirements of today’s high-speed CPUs and computing applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9335 $62.4015
21+ $5.6895 $119.4795
32+ $5.5117 $176.3744
44+ $5.3338 $234.6872
57+ $5.1559 $293.8863
75+ $4.6223 $346.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess