EN
  • EN
  • DE

NCP81109AMNTXG

Part No NCP81109AMNTXG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Reel / Buck Regulator With Integ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965315-NCP81109AMNTXG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP81109AMNTXG CAD Model

Description

The NCP81109AMNTXG is a high-performance, multi-phase buck controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is tailored for powering high-performance CPUs, GPUs, and DDR memory in computing applications. It ensures efficient power management and delivery, which is crucial for modern electronic devices that demand stable and reliable power supply.

Key Features

  • Multi-Phase Operation: The NCP81109AMNTXG operates in a multi-phase configuration, which allows for excellent load regulation and efficient power distribution across multiple phases, reducing stress on individual components and enhancing overall system longevity.
  • High-Efficiency: Designed with efficiency in mind, this controller features low quiescent current and an optimized gate driver scheme, which minimizes losses and improves total system efficiency, especially in light-load conditions.
  • Voltage Precision: With its precise voltage regulation capabilities, the NCP81109AMNTXG ensures that the connected CPU, GPU, or memory modules receive a stable voltage, which is critical for maintaining performance and preventing damage due to voltage fluctuations.
  • Advanced Control: The controller employs an I2C interface for flexible and programmable control options, allowing for precise adjustments and monitoring of the power system's parameters.
  • Protection Features: It incorporates a comprehensive suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the system against a wide range of potential issues.
  • Compact Design: Packaged in a compact 40-QFN size, the NCP81109AMNTXG is designed for space-constrained applications, providing powerful control without occupying excessive board space.

Applications

The NCP81109AMNTXG is ideal for a variety of high-performance computing applications, including:

  • Desktop and Laptop CPUs
  • Graphics Processing Units (GPUs)
  • DDR Memory Power Supplies
  • High-Density Computing Systems

With its robust feature set and ON Semiconductor's commitment to quality, the NCP81109AMNTXG stands as a premier solution for advanced power management in computing applications where performance and reliability are paramount.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,170 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess