EN
  • EN
  • DE

NCP81109BMNTXG

Part No NCP81109BMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740417-NCP81109BMNTXG
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCP81109BMNTXG CAD Model

Description

The NCP81109BMNTXG from ON Semiconductor is a top-of-the-line, multi-phase buck converter designed to deliver exceptional performance for computing applications. This advanced Power Management Integrated Circuit (PMIC) is engineered to meet the rigorous power requirements of modern processors, ensuring efficient power conversion and distribution to maintain system stability and reliability.

Key Features:

  • High-Efficiency Voltage Regulation: The NCP81109BMNTXG utilizes a multi-phase architecture that allows for efficient voltage regulation, providing stable power to sensitive components while minimizing heat generation.
  • Programmable Output: Users can program the output voltage to meet the specific demands of their application, ensuring compatibility with a wide range of processors and chipsets.
  • Integrated Drivers: This PMIC comes with integrated drivers that reduce the need for external components, simplifying the design and reducing the overall footprint on the PCB.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system against excessive currents that could potentially damage the processor or other components.
  • Differential Remote Voltage Sensing: The NCP81109BMNTXG supports differential remote voltage sensing, which allows for more accurate voltage measurements and adjustments, enhancing the overall system stability.
  • Thermal Management: Advanced thermal management features help to maintain optimal operating temperatures, extending the life of the product and ensuring consistent performance.

Applications:

The NCP81109BMNTXG is ideally suited for a variety of computing applications, including:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Workstations
  • Gaming Consoles
  • Embedded Systems

Technical Specifications:

The device operates over a wide input voltage range and is available in a compact, lead-free package that is RoHS compliant. With its advanced features and robust design, the NCP81109BMNTXG from ON Semiconductor is an excellent choice for designers seeking a reliable and high-performance power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4725 $58.9000
100+ $1.2083 $120.8300
150+ $1.1705 $175.5750
205+ $1.1327 $232.2035
265+ $1.0951 $290.2015
355+ $0.9818 $348.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess