EN
  • EN
  • DE
  • IT

NCP81119

Part No NCP81119
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 740419-NCP81119
Manufacturer Homepage www.onsemi.com
Manufacturer ON Semiconductor
Reference case QFN
Reference Date Code 16+
Ultra Librarian 3D Model Ultra Librarian NCP81119 CAD Model

Description

Introducing the NCP81119 from ON Semiconductor

The NCP81119 is a high-performance, multi-phase synchronous buck converter integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced power management IC is specifically tailored for CPU and GPU power supplies, offering precise voltage regulation and enhanced power efficiency, making it an ideal choice for high-performance computing and gaming applications.

Key Features

  • Multi-Phase Power Solution: The NCP81119 utilizes a multi-phase architecture that significantly improves thermal performance and allows for better distribution of the power load, enhancing system reliability and efficiency.
  • High-Efficiency Operation: With its integrated high-side and low-side MOSFET drivers, the NCP81119 ensures optimal driving of external MOSFETs, leading to reduced switching losses and higher efficiency.
  • Advanced Control: The device features a digital VID interface that supports fast signal processing and precise control, ensuring stable output voltage and quick response to load transients.
  • Robust Protection Features: The NCP81119 is equipped with a suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the system from various fault conditions.
  • Flexible Phase Configuration: It supports 1-, 2-, or 3-phase operation, allowing designers to choose the appropriate phase count for their specific application requirements.

Applications

The NCP81119's robust power solution is particularly well-suited for computing environments that demand high power density and efficiency, such as:

  • Desktop and Laptop CPUs
  • Graphics Processing Units (GPUs)
  • High-Performance Gaming Systems
  • Workstations and Servers

ON Semiconductor's NCP81119 is a testament to the company's commitment to delivering high-quality, energy-efficient power management solutions. Its advanced features and flexible design make it a top choice for engineers and designers looking to optimize their high-performance computing platforms. With the NCP81119, ON Semiconductor continues to pave the way for the future of power-efficient computing.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8203 $63.7105
80+ $1.4934 $119.4720
120+ $1.4472 $173.6640
170+ $1.3999 $237.9830
215+ $1.3537 $291.0455
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess