EN
  • EN
  • DE

NCP81141MNTXG

Part No NCP81141MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC REG CTRLR VR12.6 1OUT 28QFN  /  series Controller, Intel VR12.6 Voltage Regulator IC 1 Output 28-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Package Tape & Reel (TR)
Applications Controller, Intel VR12.6
Voltage - Input 4.5V ~ 25V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Base Product Number NCP81141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCP81141MNTXG,2156-NCP81141MNTXG-OS
Standard Package 4,000
Win Source Part Number 1081841-NCP81141MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81141MNTXG CAD Model

Description

ON Semiconductor NCP81141MNTXG Overview

The NCP81141MNTXG is a cutting-edge, high-performance multiphase controller designed by ON Semiconductor, renowned for its precision and efficiency in power management applications. This advanced controller is specifically tailored for computing and high-end desktop platforms that require precise voltage regulation and exceptional performance.

Key Features

  • Multi-Phase Operation: The NCP81141MNTXG supports multiphase operation, allowing for excellent load sharing and reduced thermal stress on individual components. This feature ensures stable power delivery and improved system longevity.
  • High-Efficiency Design: Engineered for maximum efficiency, this controller optimizes power usage, reducing energy waste and enhancing system performance.
  • Advanced Control Architecture: Equipped with a robust control architecture, the NCP81141MNTXG provides fast transient response, maintaining stable output voltages even under rapidly changing load conditions.
  • Customizable Configuration: The device offers programmable features, such as switching frequency and overcurrent protection, allowing designers to tailor the controller to specific application requirements.
  • Integrated Drivers: With integrated MOSFET drivers, the NCP81141MNTXG reduces external component count, simplifies PCB layout, and minimizes system footprint.

Applications

The NCP81141MNTXG is ideally suited for a variety of demanding applications that require robust power management solutions, including:

  • High-Performance Desktops and Workstations
  • Gaming PCs
  • Server and Enterprise Systems
  • Embedded Systems
  • Telecommunication Equipment

Product Specifications

This controller operates over a wide input voltage range and is packaged in a compact QFN-52 package, making it suitable for space-constrained applications. Its thermal performance is enhanced by an exposed pad design, which aids in heat dissipation. The NCP81141MNTXG also incorporates a range of protection features, such as overvoltage, overcurrent, and thermal shutdown, to safeguard the system against various fault conditions.

In conclusion, the NCP81141MNTXG from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management systems in high-demand computing environments.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PF1510
Lowest to $4.5143
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess