EN
  • EN
  • DE

NCP81149MNTXG

Part No NCP81149MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV PENTIUM 1OUT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Converter, Intel VR12.6, VR12.6+ Voltage Regulator IC 1 Output 48-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (6x6)
Family Name NCP81149
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887045-NCP81149MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81149MNTXG CAD Model

Description

The ON Semiconductor NCP81149MNTXG is a high-performance, multi-phase power controller designed for precision voltage regulation in computing and consumer applications. This advanced controller is optimized for managing the power supply of high-current processors, ensuring efficient and stable operation even under varying load conditions.

Key Features

  • Multi-Phase Operation: The NCP81149MNTXG supports multi-phase operation, which allows for excellent load distribution and thermal management, crucial for maintaining system stability and extending the lifespan of electronic components.
  • High-Efficiency: With its integrated high-performance drivers and precision control, this power controller achieves high efficiency, reducing energy waste and heat generation.
  • Programmable Voltage Regulation: The device offers programmable voltage regulation that can be tailored to the specific needs of the processor or application, ensuring optimal performance.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system against excessive current, preventing potential damage to the power supply and connected devices.
  • Compact Size: The NCP81149MNTXG comes in a compact, space-saving package, making it suitable for densely populated PCBs where space is at a premium.

Applications

This versatile power controller is ideal for a wide range of applications, including:

  • Desktop and laptop computers
  • Graphics cards
  • Game consoles
  • High-performance computing systems
  • Consumer electronics requiring precise voltage regulation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCP81149MNTXG is no exception. It is built to meet the rigorous standards required for modern electronic devices, ensuring long-term reliability and performance. Whether for personal computing, gaming, or professional applications, the NCP81149MNTXG provides a robust power management solution that designers and engineers can trust.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess