EN
  • EN
  • DE
  • IT

NCP81166AMNTBG

Part No NCP81166AMNTBG
Manufacturer ON Semiconductor
Description Synchronous Buck MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230491-NCP81166AMNTBG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81166AMNTBG CAD Model

Description

ON Semiconductor NCP81166AMNTBG Product Overview

The NCP81166AMNTBG from ON Semiconductor is a high-performance, precision power management integrated circuit designed for a wide range of applications. This versatile device is particularly well-suited for computing and consumer applications where efficient power conversion and regulation are crucial.

Key Features

  • Voltage Regulation: The NCP81166AMNTBG provides accurate voltage regulation, ensuring stable operation of your electronic devices.
  • Power Efficiency: With its advanced design, this product optimizes power efficiency, which can lead to reduced energy consumption and lower heat generation.
  • Thermal Management: The device includes features for enhanced thermal management, helping to protect your system from overheating and potential damage.
  • Compact Size: The small footprint of the NCP81166AMNTBG makes it an ideal choice for space-constrained applications.
  • Robust Protection: It includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the longevity and reliability of your applications.

Applications

The NCP81166AMNTBG is suitable for a variety of applications, including:

  • Desktop and Laptop Computers
  • Gaming Consoles
  • Networking Equipment
  • Server Power Supplies
  • Telecommunications

Technical Specifications

The device operates over a wide input voltage range and is housed in a compact, lead-free package that complies with RoHS standards. It is designed for easy integration into existing and new designs, providing a flexible solution for your power management needs.

Quality and Reliability

As with all ON Semiconductor products, the NCP81166AMNTBG is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial use. Customers can trust ON Semiconductor for reliable, long-lasting performance in their critical applications.

Ordering Information

To purchase the NCP81166AMNTBG or to obtain more information about this product, please visit the ON Semiconductor website or contact an authorized distributor. Ensure to reference the precise product number for accurate ordering and availability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2188 $57.9820
645+ $0.1796 $115.8420
1,000+ $0.1739 $173.9000
1,375+ $0.1683 $231.4125
1,775+ $0.1628 $288.9700
2,380+ $0.1459 $347.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413,024 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess