EN
  • EN
  • DE
  • IT

NCP81205FMNTXG

Part No NCP81205FMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL IMVP8 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Controller, Intel IMVP8 Voltage Regulator IC - Output 48-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (6x6)
Family Name NCP81205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887049-NCP81205FMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81205FMNTXG CAD Model

Description

NCP81205FMNTXG from ON Semiconductor

The NCP81205FMNTXG is a 4+1+1 phase high-current Intel IMVP8 voltage regulator controller from ON Semiconductor. It is designed to support the latest Intel processors and chipsets, and offers a wide range of features that make it ideal for use in high-performance computing and server applications.

Some of the key features of the NCP81205FMNTXG include:

Support for Intel IMVP8 specification, which provides up to 100A of current per phase 4+1+1 phase configuration for excellent load balancing and transient response Wide input voltage range of 6V to 38V Output voltage range of 0.6V to 1.8V High efficiency of up to 95% Comprehensive set of protection features, including overvoltage, undervoltage, overcurrent, and short-circuit protection The NCP81205FMNTXG is available in a 48-pin QFN package. It is also pin-compatible with the NCP81204FMNTXG, which is a 3+1+1 phase controller. This makes it easy to upgrade existing designs to support the latest Intel processors.

The NCP81205FMNTXG is a versatile and powerful voltage regulator controller that is ideal for use in a wide range of high-performance computing and server applications. It offers excellent performance, efficiency, and reliability, and is backed by ON Semiconductor's world-class customer support.

Here is a more detailed description of some of the key features of the NCP81205FMNTXG:

Intel IMVP8 support: The NCP81205FMNTXG is fully compliant with the Intel IMVP8 specification. This means that it can support up to 100A of current per phase, which is necessary for powering the latest high-performance Intel processors. 4+1+1 phase configuration: The NCP81205FMNTXG uses a 4+1+1 phase configuration. This helps to balance the load evenly across the phases and provides excellent transient response. The 1+1 phases are dedicated to the CPU and memory, respectively. Wide input voltage range: The NCP81205FMNTXG has a wide input voltage range of 6V to 38V. This makes it suitable for use in a variety of applications, including servers, workstations, and high-performance computing systems. Output voltage range: The NCP81205FMNTXG has an output voltage range of 0.6V to 1.8V. This makes it suitable for powering a wide range of Intel processors and chipsets. High efficiency: The NCP81205FMNTXG can achieve efficiency of up to 95%. This helps to reduce power consumption and heat generation, which is important for high-performance computing applications. Comprehensive set of protection features: The NCP81205FMNTXG includes a comprehensive set of protection features, including overvoltage, undervoltage, overcurrent, and short-circuit protection. This helps to protect the system from damage in the event of a fault. Overall, the NCP81205FMNTXG is a versatile and powerful voltage regulator controller that is ideal for use in a wide range of high-performance computing and server applications. It offers excellent performance, efficiency, and reliability, and is backed by ON Semiconductor's world-class customer support.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6951 $59.3285
85+ $1.3909 $118.2265
130+ $1.3474 $175.1620
180+ $1.3040 $234.7200
230+ $1.2605 $289.9150
310+ $1.1301 $350.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess