EN
  • EN
  • DE
  • IT

NCP81206

Part No NCP81206
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725637-NCP81206
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP81206 CAD Model

Description

The NCP81206 from ON Semiconductor is a versatile and efficient multi-phase power controller designed to cater to the demanding needs of modern high-performance computing and graphics applications. This advanced power management integrated circuit (PMIC) is engineered to provide precise voltage regulation, enhanced power efficiency, and robust protection features for the system it powers.

Key Features

  • Multi-Phase Operation: The NCP81206 operates in a multi-phase configuration, which allows for excellent load current distribution and thermal performance. This feature is particularly beneficial for high-current applications where thermal management is critical.
  • High-Efficiency Design: With its integrated high-performance drivers and MOSFETs, the NCP81206 achieves exceptional efficiency, which translates to energy savings and reduced heat generation.
  • Digital Control: The PMIC incorporates a digital control loop with a Serial VID Interface (SVI2), ensuring precise control over voltage regulation and enabling dynamic voltage scaling for power optimization.
  • Protection Features: The NCP81206 is built with an array of protection features including over-voltage, under-voltage, over-current, and thermal protection to ensure the longevity and reliability of the system it powers.
  • Configurable Phase Count: The device supports a configurable phase count, allowing designers to choose the appropriate number of phases to match the specific requirements of their application.

Applications

The NCP81206 is ideal for use in a variety of applications where stable and efficient power delivery is crucial. These applications include:

  • High-performance desktops and servers
  • Gaming and workstation graphics cards
  • Computing systems requiring precise voltage regulation for CPUs and GPUs
  • Embedded systems with high power demands

Conclusion

ON Semiconductor's NCP81206 is a state-of-the-art power management solution that offers advanced features for high-end computing and graphics applications. By ensuring efficient power distribution, precise control, and robust protection, the NCP81206 stands as a top choice for designers looking to enhance system performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess