EN
  • EN
  • DE

NCP81213MNTXG

Part No NCP81213MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description NCP81213MNTXG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Applications Controller, Intel IMVP8
Voltage - Input -
Number of Outputs 5
Voltage - Output -
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1379302-NCP81213MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81213MNTXG CAD Model

Description

Introducing the NCP81213MNTXG from ON Semiconductor

The NCP81213MNTXG is a state-of-the-art power management integrated circuit (PMIC) designed by ON Semiconductor, a leader in energy-efficient innovations. This multi-phase buck controller is engineered to deliver exceptional performance, efficiency, and reliability for computing applications, particularly those requiring precise voltage regulation and advanced power management features.

Key Features and Benefits

  • Multi-Phase Operation: The NCP81213MNTXG operates in a multi-phase configuration, providing excellent load regulation, fast transient response, and reduced output ripple, which is critical for maintaining system stability under varying load conditions.
  • High Efficiency: Thanks to its advanced control techniques, this PMIC achieves high efficiency across a wide load range, thus reducing power losses and improving overall system performance.
  • Programmable Voltage Regulation: The device offers programmable voltage regulation that allows for precise control over output voltage, ensuring compatibility with a variety of CPUs and GPUs that require specific voltage levels for optimal operation.
  • Integrated MOSFET Drivers: With integrated MOSFET drivers, the NCP81213MNTXG reduces external component count, simplifies PCB layout, and enhances reliability by minimizing the number of connections and solder joints.
  • I<sup>2C Interface: An I<sup>2C interface is available for real-time system monitoring and control, providing the ability to adjust settings on-the-fly and to retrieve diagnostic information to ensure the system is running within its desired parameters.
  • Thermal Management: The device includes advanced thermal management features that protect the system from overheating by adjusting operation based on temperature readings, thereby ensuring long-term reliability.
  • Compact Footprint: The NCP81213MNTXG comes in a compact package, making it suitable for space-constrained applications without compromising on power or functionality.

Applications

The NCP81213MNTXG is ideal for a range of computing applications, including desktops, laptops, servers, and high-performance computing systems where efficient power management is critical. Its robust design and advanced features make it an excellent choice for designers looking to optimize their power systems for better performance and energy savings.

Overall, the NCP81213MNTXG from ON Semiconductor represents a cutting-edge solution for modern power management challenges, offering a blend of efficiency, precision, and control that is hard to match in today's market.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess