EN
  • EN
  • DE
  • IT

NCP81216MNTXG

Part No NCP81216MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC SWITCHING CONTROLLER QFN  /  Regulator Output DC-DC Controller IC 52-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr onsemi
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
Base Product Number NCP81216
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1081844-NCP81216MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81216MNTXG CAD Model

Description

Introducing the NCP81216MNTXG from ON Semiconductor

The NCP81216MNTXG is a cutting-edge multiphase controller designed by ON Semiconductor, a leading name in the semiconductor industry. This high-performance product is specifically engineered to cater to the demanding power requirements of modern CPUs, GPUs, and other ASICs that require precise voltage regulation and efficient power management.

Key Features

  • Multi-Phase Buck Solution: The NCP81216MNTXG offers a scalable multiphase architecture, allowing for flexible phase configurations to meet the specific needs of the application.
  • High-Efficiency Operation: This controller is optimized for high-efficiency performance, reducing power losses and improving the thermal management of the system.
  • Advanced Control: It utilizes ON Semiconductor’s proprietary control methodologies to deliver fast transient response, accurate voltage regulation, and adaptive voltage positioning.
  • Integrated Gate Drivers: The inclusion of high-performance, integrated gate drivers ensures robust operation and simplifies the design by reducing external component count.
  • I<sup>2C Interface: For enhanced configurability and monitoring, the NCP81216MNTXG features an I<sup>2C-compatible interface, allowing for digital communication with the host system.
  • Power Saving Modes: With multiple power-saving modes, this controller can operate in a low-power state when the system is idle, contributing to overall energy efficiency.

Applications

The NCP81216MNTXG is ideally suited for a variety of high-performance computing and graphics applications, including:

  • Gaming and workstation graphics cards
  • High-end desktops and servers
  • Advanced computing systems requiring dynamic power management

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NCP81216MNTXG is no exception, built to provide long-lasting, dependable performance even under the most challenging conditions.

Conclusion

For designers and engineers looking to enhance the power delivery systems of their high-performance computing hardware, the NCP81216MNTXG from ON Semiconductor presents a compelling solution. With its advanced features, high efficiency, and reliable operation, this multiphase controller is set to power the next generation of electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,659 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess