EN
  • EN
  • DE
  • IT

NCP81278MNTXG

Part No NCP81278MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR CPU GPU 1OUT 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Voltage Regulator IC Output
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Family Name NCP81278
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81278MNTXG-ND, NCP81278MNTXGOSTR, NCP81278MNTXGOSCT, NCP81278MNTXGOSDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849153-NCP81278MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81278MNTXG CAD Model

Description

ON Semiconductor NCP81278MNTXG Power Management IC

The ON Semiconductor NCP81278MNTXG is a state-of-the-art power management integrated circuit (PMIC) designed to deliver exceptional performance and efficiency for modern electronic applications. This versatile and reliable PMIC is an ideal solution for managing power requirements in a wide range of devices, from computers and servers to portable consumer electronics.

The NCP81278MNTXG features a multi-phase buck converter, which is capable of providing a high-efficiency power conversion for CPU V_CORE applications. Its advanced design ensures that it can handle fast transient responses, which is critical for maintaining stability and performance in high-speed computing environments. The device operates at a high switching frequency, which allows for the use of smaller, more cost-effective external components, such as inductors and capacitors, thereby reducing the overall solution size and bill of materials cost.

With its integrated power stages and driver, the NCP81278MNTXG simplifies the design process, enabling engineers to create compact and efficient power solutions with ease. The PMIC also includes a variety of protection features, such as over-current protection, over-voltage protection, and thermal shutdown, which contribute to the longevity and reliability of the end product.

Communication with the host system is facilitated through an I2C interface, allowing for precise control and monitoring of the power system. This includes dynamic voltage scaling, enabling the optimization of power consumption based on the system's performance requirements. Additionally, the NCP81278MNTXG supports phase shedding, which further enhances efficiency by adjusting the number of active phases based on the load conditions.

Designed with a compact footprint, the NCP81278MNTXG comes in a 56-pin QFN package, making it suitable for space-constrained applications. Its robust design ensures compliance with industry standards and it is fully RoHS compliant, minimizing the environmental impact of electronic waste.

In summary, the ON Semiconductor NCP81278MNTXG PMIC is a high-performance, feature-rich solution that offers designers the flexibility and efficiency required for the next generation of power management challenges.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,931 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess