EN
  • EN
  • DE

NCP81232MNTXG

Part No NCP81232MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-QFN (5x5)
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 4.5V ~ 20V
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name NCP81232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81232MNTXGOSTR, NCP81232MNTXGOSDKR, NCP81232MNTXGOSCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928943-NCP81232MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81232MNTXG CAD Model

Description

ON Semiconductor NCP81232MNTXG Multi-Phase Controller

The NCP81232MNTXG is a cutting-edge multi-phase controller designed by ON Semiconductor, a leading figure in the semiconductor industry. This sophisticated component is engineered to deliver precision power management and is especially suitable for computing applications that demand high-performance and reliable power solutions.

At the heart of the NCP81232MNTXG is its ability to support multi-phase operation, which is essential for systems requiring efficient power distribution and thermal management. The controller is adept at handling high current demands, thanks to its multi-phase buck design, which splits the current load across multiple phases, reducing stress on individual components and enhancing overall system longevity.

The NCP81232MNTXG boasts a robust feature set, including programmable voltage regulation to ensure precise control over the power supplied to sensitive components. This is critical for maintaining system stability and performance, particularly in high-speed computing environments where even minor voltage fluctuations can have significant impacts.

Another key feature of this controller is its I<sup>2C interface, which allows for seamless communication with the system's microcontroller or processor. This interface enables real-time monitoring and adjustments, ensuring that the power supply remains stable and efficient under varying load conditions. The NCP81232MNTXG also integrates a range of protection features, such as over-current, over-voltage, under-voltage, and thermal protection, safeguarding the system against potential damage caused by abnormal operating conditions.

Designed with a compact form factor, the NCP81232MNTXG comes in a 40-pin QFN package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it maintains high efficiency and power density, which is paramount for modern computing tasks.

In conclusion, the NCP81232MNTXG from ON Semiconductor is a versatile and powerful multi-phase controller that offers exceptional performance and reliability for demanding computing applications. Its advanced features and protections ensure that it stands out as a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,749 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess