EN
  • EN
  • DE

NCP81233MNTXG

Part No NCP81233MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CNTRL BCK/BST I2C 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer ON Semiconductor
Package Reel - TR
Family Name NCP81233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81233MNTXGOSTR, NCP81233MNTXGOSDKR, NCP81233MNTXGOSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845643-NCP81233MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81233MNTXG CAD Model

Description

The NCP81233MNTXG from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to deliver exceptional performance and efficiency for computing applications. This multi-phase buck controller is ideal for systems requiring precise voltage regulation and high power efficiency, such as servers, desktops, and laptop computers.

Key Features

  • Multi-Phase Operation: The NCP81233MNTXG supports multi-phase operation, which allows for efficient power distribution and thermal management across multiple phases, leading to improved system stability and performance.
  • High-Efficiency: This IC is engineered to maximize power efficiency, which not only reduces energy consumption but also minimizes heat generation, thereby extending the life of the system components.
  • Versatile Voltage Regulation: With its adaptive voltage positioning (AVP) and differential remote voltage sensing, the NCP81233MNTXG ensures accurate voltage regulation, which is critical for the stability of high-performance computing systems.
  • I<sup>2C Interface: The inclusion of an I<sup>2C interface allows for advanced system control and monitoring, providing real-time insights into the power system's performance.
  • Robust Protection Features: The device comes with a range of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the safety and reliability of the system under various operating conditions.

Applications

The NCP81233MNTXG is suitable for a wide range of computing applications that demand high power efficiency and precision voltage control. Some of the typical applications include:

  • Desktop and Workstation Motherboards
  • Graphics Cards and Gaming Consoles
  • High-Performance Servers
  • Notebooks and Ultrabooks

Technical Specifications

The NCP81233MNTXG operates over a broad input voltage range and is available in a compact QFN-52 package. Its technical specifications are designed to meet the rigorous demands of modern computing environments.

Conclusion

ON Semiconductor's NCP81233MNTXG is a top-tier power management solution that offers high efficiency, precise control, and robust protection. It is an excellent choice for designers looking to enhance the performance and reliability of their computing applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6354 $50.7186
22+ $4.6240 $101.7280
34+ $4.4795 $152.3030
47+ $4.3350 $203.7450
60+ $4.1905 $251.4300
80+ $3.7570 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess