EN
  • EN
  • DE

NCP81234MNTXG

Part No NCP81234MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CNTRL BCK/BST I2C 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-QFN (5x5)
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 0.6V ~ 5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name NCP81234
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81234MNTXGOSCT, NCP81234MNTXGOSDKR, NCP81234MNTXGOSTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887053-NCP81234MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81234MNTXG CAD Model

Description

The NCP81234MNTXG is a versatile and efficient power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced PMIC is engineered to meet the demanding requirements of high-performance computing and consumer electronics, offering a reliable solution for voltage regulation and power control.

Key Features

  • Multi-Phase Operation: The NCP81234MNTXG supports multi-phase operation, enabling it to deliver stable and efficient power to CPUs, GPUs, and other high-current loads.
  • High-Efficiency: With its integrated high-efficiency MOSFET drivers and adaptive voltage positioning, this PMIC ensures optimal power conversion efficiency across a wide range of load conditions.
  • Programmable Frequency: The switching frequency of the NCP81234MNTXG is programmable, allowing designers to optimize the performance and efficiency for specific applications.
  • Power State Indicators: It includes power state indicators that provide real-time feedback on the operational status, aiding in system diagnostics and power management.
  • Thermal Management: The device features advanced thermal management capabilities to maintain operational integrity and longevity even under high temperature conditions.

Applications

The NCP81234MNTXG is ideal for a range of applications, including:

  • Desktop and laptop computers
  • High-performance servers and workstations
  • Gaming consoles
  • Graphics cards and VR devices
  • Telecommunication systems

Technical Specifications

The device is offered in a compact QFN-52 package, making it suitable for space-constrained applications. It operates over a wide input voltage range and is designed to work seamlessly with the latest generation of processors and ASICs. With its robust protection features, including overvoltage, undervoltage, and overcurrent protection, the NCP81234MNTXG ensures the safety and reliability of the systems it powers.

For engineers and designers looking for a high-performance power solution, the NCP81234MNTXG from ON Semiconductor provides a blend of efficiency, flexibility, and reliability, making it an excellent choice for cutting-edge electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1116 $50.6784
58+ $1.7326 $100.4908
90+ $1.6784 $151.0560
124+ $1.6243 $201.4132
160+ $1.5701 $251.2160
214+ $1.4077 $301.2478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess