EN
  • EN
  • DE

NCP81236MNTXG

Part No NCP81236MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC MULTIPHASE CONTROLLER QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711510-NCP81236MNTXG
Popularity Medium
Supply and Demand Status Limited
Family Name NCP81236
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NCP81236MNTXG CAD Model

Description

ON Semiconductor NCP81236MNTXG Overview

The NCP81236MNTXG is a highly efficient, multi-phase buck converter integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced power management IC is engineered to meet the rigorous power requirements of modern high-performance computing and telecommunication applications. It is particularly well-suited for use in servers, desktops, notebooks, and graphic cards where efficient power conversion is critical.

With its multi-phase architecture, the NCP81236MNTXG ensures excellent load regulation and fast transient response, which are essential for maintaining stable voltages in dynamic load conditions. This is particularly important for ensuring the reliable operation of CPUs, GPUs, and memory modules that have rapidly changing power demands.

The device operates over a wide input voltage range, making it versatile for various system designs. It incorporates a range of features designed to enhance system performance and reliability, such as over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown. These protective measures safeguard the system against potential damage from electrical anomalies.

The NCP81236MNTXG also supports advanced power-saving modes, which help to minimize power consumption during light-load conditions, contributing to the overall energy efficiency of the system. This is in line with ON Semiconductor's commitment to developing products that reduce environmental impact without compromising performance.

Integration is a key advantage of this IC, as it reduces the component count and simplifies the design of power supply circuits. This not only saves space on the PCB but also potentially lowers the overall system cost. Moreover, the compact QFN package ensures a small footprint and good thermal performance, making it easier to integrate into space-constrained applications.

In summary, the NCP81236MNTXG by ON Semiconductor is a robust, efficient, and feature-rich power solution that meets the needs of today's high-performance electronic systems. Its combination of efficiency, protection features, and compact design make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5790 $63.1600
90+ $1.2957 $116.6130
140+ $1.2552 $175.7280
195+ $1.2148 $236.8860
250+ $1.1742 $293.5500
330+ $1.0527 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess