EN
  • EN
  • DE

NCP81247MNTXG

Part No NCP81247MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description INDUSTRIAL VERSION OF NCP  /  series Controller, Intel IMVP8 Voltage Regulator IC 2 Output 52-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Package Tape & Reel
Applications Controller, Intel IMVP8
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 2
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
Base Product Number NCP81247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP81247MNTXG-ND,488-NCP81247MNTXGCT,488-NCP81247MNTXGTR,488-NCP81247MNTXGDKR
Standard Package 2,500
Win Source Part Number 1081845-NCP81247MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81247MNTXG CAD Model

Description

The ON Semiconductor NCP81247MNTXG is a cutting-edge power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronics. This multi-phase buck controller is tailored for high-performance computing applications, including desktops, servers, and workstations, where efficient power conversion and thermal management are critical.

The NCP81247MNTXG boasts an array of features that make it a versatile and efficient solution for power delivery. Its multi-phase architecture allows for excellent load sharing, which results in better thermal performance and improved system reliability. The IC is capable of operating in a 3+2 phase configuration, providing flexibility in the design of power regulation systems.

One of the key attributes of this PMIC is its support for the industry-standard I2C interface, which enables programmable control over the device's functions. This includes dynamic voltage control, enabling the adjustment of output voltage in response to varying system loads, thereby optimizing power efficiency and reducing energy consumption.

The NCP81247MNTXG also features a range of protective measures to safeguard against potential damage due to abnormal operating conditions. These include over-voltage, under-voltage, over-current, and over-temperature protection mechanisms. The integration of such safety features ensures the longevity and stability of both the power management IC and the system it powers.

With a compact 5x5 mm QFN-40 package, the NCP81247MNTXG is designed to fit into space-constrained applications while providing robust power management capabilities. Its small footprint does not compromise its performance, making it a preferred choice for designers looking to maximize power density and efficiency in their systems.

In conclusion, the ON Semiconductor NCP81247MNTXG is an advanced PMIC solution that brings together efficiency, flexibility, and protection. Its state-of-the-art features make it an ideal choice for powering next-generation computing platforms that require reliable and high-performance power management.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0398 $54.3582
21+ $4.9558 $104.0718
32+ $4.8009 $153.6288
44+ $4.6460 $204.4240
56+ $4.4912 $251.5072
75+ $4.0266 $301.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess