EN
  • EN
  • DE
  • IT

NCP81276MNTXG

Part No NCP81276MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC SYNC BUCK CTLR 4PHASE 40QFN / Buck Regulator Positive and Negative Output Step-Down I2C, PSI DC-DC Controller IC 40-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Type PWM Signal
Function Step-Down
Output Configuration Positive and Negative
Topology Buck
Number of Outputs 4
Output Phases 4
Voltage - Supply (Vcc/Vdd) 4.5V ~ 20V
Frequency - Switching 250kHz ~ 1.2MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I²C, PSI
Control Features Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number NCP81276
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887058-NCP81276MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81276MNTXG CAD Model

Description

The NCP81276MNTXG is a state-of-the-art power management integrated circuit (PMIC) developed by ON Semiconductor, a leader in energy-efficient innovations. This advanced PMIC is specifically designed to meet the rigorous demands of high-performance computing systems and other power-sensitive applications.

Key Features

  • Multi-Phase Operation: The device supports multi-phase operation, which allows for efficient distribution of the power load, resulting in improved thermal performance and enhanced system reliability.
  • High-Efficiency: With its integrated high-efficiency MOSFET drivers and adaptive phase control, the NCP81276MNTXG ensures optimal power conversion efficiency, minimizing energy loss and heat generation.
  • Digital Programmability: Users can benefit from the PMIC's digital programmability, which offers precise control over the power supply parameters, enabling customization to match specific system requirements.
  • Voltage Regulation: The device features accurate voltage regulation, ensuring stable power delivery to sensitive components, which is critical for maintaining system performance and longevity.
  • Protection Features: It includes a comprehensive suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against potential damage from electrical anomalies.

Applications

The NCP81276MNTXG is ideally suited for various applications that require robust power management solutions. These include:

  • High-Performance Servers
  • Gaming Consoles
  • Desktop and Laptop Computers
  • Graphics Cards
  • Workstations

Technical Specifications

The NCP81276MNTXG operates over a wide input voltage range and is available in a compact package, making it an excellent choice for space-constrained environments. Its technical specifications ensure compatibility with a broad range of CPUs, GPUs, and other power-hungry components.

Conclusion

ON Semiconductor's NCP81276MNTXG is a versatile and efficient solution for advanced power management. Its combination of performance, programmability, and protection features make it an indispensable component for any high-performance computing or gaming system designer looking to optimize power delivery and system stability.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3384 $53.5360
95+ $1.0982 $104.3290
145+ $1.0638 $154.2510
195+ $1.0295 $200.7525
255+ $0.9952 $253.7760
340+ $0.8923 $303.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess