EN
  • EN
  • DE
  • IT

NCP81382

Part No NCP81382
Manufacturer ON Semiconductor
Description Integrated Driver and MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230498-NCP81382
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP81382 CAD Model

Description

Introducing the NCP81382 Power Management IC from ON Semiconductor

The NCP81382 is a state-of-the-art power management integrated circuit (PMIC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced IC is engineered to meet the rigorous demands of modern electronic devices, offering exceptional efficiency, reliability, and performance.

At the heart of the NCP81382 lies its robust power management capabilities. This IC is specifically tailored for use in computing applications, where precise power regulation is critical. It boasts a multi-phase buck regulator that is capable of delivering high currents with excellent voltage regulation, making it ideal for powering CPUs, GPUs, and other high-performance components that require stable and efficient power delivery.

The NCP81382 integrates multiple features that enhance its performance and ease of use. It supports a wide input voltage range, ensuring compatibility with various power sources and systems. The IC's advanced control architecture minimizes power loss and maximizes efficiency across a broad load range, which is crucial for reducing heat generation and improving the overall lifespan of the system.

ON Semiconductor has equipped the NCP81382 with a suite of protective features to ensure the safety and longevity of the end application. These include over-current protection (OCP), over-voltage protection (OVP), under-voltage protection (UVP), and thermal shutdown (TSD). These safeguards work in tandem to prevent damage to the IC and connected components in the event of abnormal operating conditions.

For designers and engineers, the NCP81382 provides a flexible and scalable solution that can be adapted to a wide range of power requirements. Its compact package design enables easy integration into space-constrained applications, while its pin compatibility with other ON Semiconductor products allows for seamless upgrades and design continuity.

In summary, the NCP81382 from ON Semiconductor represents a powerful and versatile power management solution that is well-suited for the next generation of computing and high-performance electronics. Its combination of efficiency, reliability, and advanced features make it an excellent choice for designers looking to optimize their power systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6990 $59.4650
85+ $1.3941 $118.4985
130+ $1.3514 $175.6820
180+ $1.3075 $235.3500
230+ $1.2636 $290.6280
310+ $1.1331 $351.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess