EN
  • EN
  • DE
  • IT

RB060M-30

Part No RB060M-30
Manufacturer Rohm Semiconductor
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241837-RB060M-30
Manufacturer Homepage www.rohm.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB060M-30 CAD Model

Description

The RB060M-30 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and low forward voltage drop, which makes it ideal for use in DC-DC converters and other power management circuits.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters for efficient power conversion.
  • Switching Power Supplies: Employed in switching power supplies for improved efficiency and reduced heat generation.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications.

Features:

  • Schottky Barrier Diode: Offers fast switching speed and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss in the diode.
  • High Surge Current Capability: Withstands high surge currents.
  • Small Surface Mount Package: Designed for surface mount assembly.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • High Efficiency: The low forward voltage drop minimizes power loss.
  • Fast Switching: Enables high-frequency operation in switching circuits.
  • Protection Against Surges: Protects circuits from voltage surges.
  • Easy Assembly: Surface mount package allows for easy automated assembly.
  • Environmentally Friendly: RoHS compliant.

Technical Specifications:

The RB060M-30 has a repetitive peak reverse voltage (VRRM) of 30V and an average forward current (IF(AV)) of 600mA. The forward voltage (VF) is typically around 0.4V at 600mA. The surge current capability is high. The diode is available in a small surface-mount package, such as a SOD-323 or similar. Refer to the official Rohm Semiconductor datasheet for detailed electrical characteristics, performance graphs, and package dimensions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,665+ $0.0301 $50.1165
4,050+ $0.0247 $100.0350
6,280+ $0.0239 $150.0920
8,660+ $0.0231 $200.0460
11,165+ $0.0224 $250.0960
14,930+ $0.0201 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,500 pieces
MOQ: 1665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess