EN
  • EN
  • DE

NCP81599MNTXG

Part No NCP81599MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description I2C CONFIGURABLE, 4-SWITCH BUCK  /  Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr onsemi
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 4
Output Phases 2
Supply Voltage - Operating 4.5V ~ 28V
Frequency - Switching 150kHz ~ 1.2MHz
Synchronous Rectifier Yes
Serial Interfaces I2C
Control Features Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NCP81599
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCP81599MNTXGDKR,488-NCP81599MNTXGTR,488-NCP81599MNTXGCT
Standard Package 2,500
Win Source Part Number 988524-NCP81599MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81599MNTXG CAD Model

Description

The ON Semiconductor NCP81599MNTXG is a state-of-the-art USB Power Delivery (PD) controller designed to cater to the increasing demands for efficient and fast charging solutions in a wide range of consumer electronics. This compact and high-performance controller is ideal for applications such as smartphones, tablets, laptops, and other portable devices that require reliable and quick power delivery.

Key Features

  • USB Power Delivery: The NCP81599MNTXG supports the latest USB PD 3.0 standards, ensuring compatibility with the newest devices and providing up to 100W of power delivery for fast charging capabilities.
  • Programmable Power Supply (PPS): With the PPS feature, the controller allows for fine-grained control of the output voltage and current, enabling more efficient and precise charging.
  • Multi-Protocol Support: It is designed to work with various charging protocols, including Quick Charge 4/4+, ensuring a wide range of device compatibility and user convenience.
  • Enhanced Safety Features: The NCP81599MNTXG incorporates multiple safety features such as over-voltage, over-current, and over-temperature protection, safeguarding the device and the user from potential hazards.
  • Integrated Gate Drivers: The controller includes built-in synchronous rectifier MOSFET gate drivers, reducing external component count and simplifying the design process.
  • Communication Interface: It features an I2C communication interface for system control and monitoring, offering flexibility and ease of use for developers and engineers.

Applications

The versatile nature of the NCP81599MNTXG makes it suitable for a variety of applications, including:

  • AC-DC power adapters
  • Portable charging docks
  • Power banks
  • Embedded systems that require USB PD

With its advanced features and compliance with the latest USB PD standards, the NCP81599MNTXG from ON Semiconductor is a leading choice for designers looking to create efficient and powerful charging solutions for today's electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9226 $50.7430
135+ $0.7570 $102.1950
205+ $0.7334 $150.3470
285+ $0.7097 $202.2645
365+ $0.6861 $250.4265
490+ $0.6151 $301.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,477 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess