EN
  • EN
  • DE

NCS20071SN2T1G

Part No NCS20071SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 5TSOP / Operational Amplifier, Railto- Rail Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.4V/μs
Gain Bandwidth Product 3.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 1.3mV
Current - Supply 465μA
Current - Output / Channel 65mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805600-NCS20071SN2T1G
Ultra Librarian 3D Model Ultra Librarian NCS20071SN2T1G CAD Model

Description

ON Semiconductor NCS20071SN2T1G Operational Amplifier

The NCS20071SN2T1G is a high-quality operational amplifier (op-amp) from ON Semiconductor, designed to offer a balance of performance, power efficiency, and versatility for a wide range of applications. This device is a single, low-voltage operational amplifier that comes in a compact 5-pin TSOP package, making it suitable for space-constrained applications.

With its low supply voltage range from 2.7V to 5.5V, the NCS20071SN2T1G is ideal for battery-operated and portable devices where power consumption is critical. The op-amp boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it perfect for sensor interfacing, ADC buffer circuits, and other precision amplification tasks.

The device features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in applications such as audio processing or analog signal conditioning. This rail-to-rail capability is particularly beneficial when operating at lower supply voltages, as it ensures that the maximum possible signal amplitude can be utilized.

Moreover, the NCS20071SN2T1G offers a gain bandwidth product of 3 MHz and a slew rate of 1.2 V/µs, providing a good balance between speed and stability. This makes it suitable for low-frequency applications such as active filters, integrators, or low-speed ADC drivers, where bandwidth and fast settling times are important.

ON Semiconductor has also designed the NCS20071SN2T1G with robust ESD protection, ensuring that the device is resilient in harsh electrical environments. This op-amp is also characterized for operation from -40°C to +125°C, making it reliable across a broad range of operating conditions.

In summary, the NCS20071SN2T1G from ON Semiconductor is a versatile and reliable operational amplifier that offers an excellent balance of low-voltage operation, precision, and power efficiency. Its compact form factor and comprehensive features make it an ideal choice for designers who require a high-performance op-amp for their analog circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
785+ $0.1282 $100.6370
1,215+ $0.1238 $150.4170
1,740+ $0.1152 $200.4480
2,255+ $0.1109 $250.0795
2,820+ $0.1065 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess