EN
  • EN
  • DE

NCS20074

Part No NCS20074
Manufacturer ON Semiconductor
Description Rail-to-Rail Output, BW Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230511-NCS20074
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS20074 CAD Model

Description

The NCS20074 from ON Semiconductor is a high-precision operational amplifier that delivers outstanding performance for a wide range of applications. Designed to meet the rigorous demands of both industrial and consumer electronics, this op-amp features a combination of low offset voltage, low input bias current, and high gain bandwidth product, ensuring accurate signal amplification and processing.

Key Features

  • Low Input Offset Voltage: With a typical input offset voltage of just 200 µV, the NCS20074 provides precise signal amplification, minimizing error and drift over time and temperature variations.
  • High Gain Bandwidth Product: Offering a gain bandwidth product of 3 MHz, this operational amplifier is capable of handling a wide range of frequencies, making it suitable for audio, filtering, and high-speed signal processing applications.
  • Low Input Bias Current: The device's low input bias current of 1 pA ensures minimal disturbance to the input signal, which is crucial for applications requiring high-impedance inputs.
  • Supply Voltage Range: The NCS20074 operates over a wide supply voltage range from 3 V to 32 V, or ±1.5 V to ±16 V for split supplies, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: Its rail-to-rail output stage allows the output to swing close to the supply rails, maximizing the dynamic range in battery-operated and single-supply applications.
  • Extended Temperature Range: This operational amplifier is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to +125°C.

Applications

The NCS20074 is an ideal choice for a host of applications that require high precision and stability. It is commonly used in:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Power supply control
  • Automotive electronics
  • Audio electronics

With its robust feature set, the NCS20074 from ON Semiconductor is a versatile component that enhances the performance and reliability of a broad spectrum of electronic circuits.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess