EN
  • EN
  • DE

NCS2201SN1T1

Part No NCS2201SN1T1
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP 1V LP ENABLE 6-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Supply Voltage - Operating 0.85 V to 6 V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 138113-NCS2201SN1T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2201SN1T1 CAD Model

Description

ON Semiconductor NCS2201SN1T1 Operational Amplifier

The NCS2201SN1T1 from ON Semiconductor is a high-performance operational amplifier designed for a wide range of applications. This precision op-amp is well-suited for use in signal conditioning, active filtering, and other analog tasks that require a balance of speed and power efficiency.

Key Features:

  • Low Power Consumption: The NCS2201SN1T1 is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 3 MHz, this operational amplifier offers excellent frequency response for a multitude of audio and data signal processing tasks.
  • Stable Operation: The device is designed for stability and reliability, ensuring consistent performance across a range of conditions and configurations.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making full use of the supply voltage range and enhancing signal integrity.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Low Input Bias Current: The low input bias current minimizes errors in high-impedance applications, maintaining signal fidelity.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the NCS2201SN1T1 is suitable for industrial and automotive environments that demand robust performance.

Applications:

The versatile nature of the NCS2201SN1T1 makes it a good fit for various applications, including:

  • Active filters and signal conditioning in sensor interfaces
  • Audio processing in consumer electronics
  • Data acquisition systems and analog-to-digital converters
  • Battery-powered and portable devices where power efficiency is critical
  • Automotive electronics that require extended temperature operation

Available in a small footprint package, the NCS2201SN1T1 operational amplifier from ON Semiconductor provides designers with a compact, efficient, and reliable solution for their analog circuit requirements. Whether it's for precision amplification or complex filtering, this op-amp is engineered to deliver optimal performance with minimal power draw.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Lowest to $12.4752
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Micrel
Comparator with Reference
Need more? Email Us
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess