EN
  • EN
  • DE

NCS2553DG

Part No NCS2553DG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP FILTER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications Filter
Number of Circuits 3
-3db Bandwidth 9 MHz
Current - Supply 23 mA
Current - Output / Channel 50 mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCS2553
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647831-NCS2553DG
Ultra Librarian 3D Model Ultra Librarian NCS2553DG CAD Model

Description

The ON Semiconductor NCS2553DG is a high-performance, low-power triple video buffer that delivers uncompromising quality and reliability for video applications. Designed with the modern video infrastructure in mind, this buffer is ideal for driving video signals over long cables and maintaining signal integrity across a wide range of conditions.

Key Features

  • High Bandwidth: The device boasts a high bandwidth of 250 MHz, ensuring that even the highest quality video signals are transmitted without degradation, making it perfect for high-definition applications.
  • Low Power Consumption: The NCS2553DG is optimized for low power consumption, making it an ideal solution for portable and battery-powered applications where power efficiency is critical.
  • 6 dB Gain: With a fixed gain of 6 dB, the buffer amplifies the video signal, enhancing the overall signal strength for longer cable runs and reducing the likelihood of signal loss.
  • Robust Output Drive: Capable of driving 2 Vpp into a 150Ω load, this buffer can handle demanding video applications with ease, ensuring a stable and clear signal transmission.
  • Disable Function: The NCS2553DG includes a disable function that reduces power consumption when the device is not in active use, further extending battery life in portable systems.

Applications

The buffer is versatile and can be used in a variety of video applications, including:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Set-top boxes
  • Video distribution systems
  • Professional video editing and broadcasting equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCS2553DG is no exception. It is built to meet the highest industry standards for performance and reliability, ensuring that it will perform consistently over its lifetime. Whether you are developing consumer electronics or professional video equipment, the NCS2553DG from ON Semiconductor is a reliable choice that will deliver exceptional video quality.

For detailed specifications and application support, visit ON Semiconductor's official website or contact your local sales representative.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3906 $58.5900
365+ $0.3206 $117.0190
560+ $0.3106 $173.9360
770+ $0.3005 $231.3850
995+ $0.2905 $289.0475
1,335+ $0.2605 $347.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess