EN
  • EN
  • DE

NCT80DBR2G

Part No NCT80DBR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC HARDWARE MONITOR I2C 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Applications Monitors
Interface I2C
Voltage - Supply 2.8V ~ 5.75V
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Type Surface Mount
Base Product Number NCT80
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251406-NCT80DBR2G
Ultra Librarian 3D Model Ultra Librarian NCT80DBR2G CAD Model

Description

The ON Semiconductor NCT80DBR2G is a high-precision digital temperature sensor designed for advanced thermal management and monitoring applications. This sensor provides a digital output with a high degree of accuracy and stability, making it an ideal choice for a wide range of consumer, industrial, and computing applications.

Key Features

  • High Accuracy: The NCT80DBR2G offers excellent temperature accuracy, ensuring reliable readings for critical applications.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is suitable for battery-powered devices, helping to extend their operational life.
  • Digital Interface: With an I2C interface, the sensor simplifies integration into existing systems and supports easy data communication.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, it can operate in a broad range of environmental conditions.
  • Small Footprint: The compact SOT-23-6 package allows for integration into space-constrained designs without compromising performance.

Applications

The NCT80DBR2G temperature sensor is versatile and can be used in various applications, including:

  • Personal Computers and Servers
  • Portable Electronics
  • Industrial Controls
  • Environmental Monitoring Systems
  • Telecommunications Equipment

Technical Specifications

Parameter Value
Accuracy ±1°C (max)
Supply Voltage 2.7V to 5.5V
Operating Temperature Range -55°C to +125°C
Package / Case SOT-23-6
Interface I2C

Overall, the NCT80DBR2G from ON Semiconductor is a highly reliable and precise temperature sensor that offers seamless integration for monitoring and controlling temperatures in a variety of electronic systems.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6181 $59.5629
22+ $5.4303 $119.4666
33+ $5.2606 $173.5998
46+ $5.0909 $234.1814
59+ $4.9211 $290.3449
79+ $4.4121 $348.5559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess